Microchip Technology, Inc. 3-Port 10/100 1588v2 Ethernet Switch with Fiber Support KSZ8463

Description
The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables distributed, daisy-chained topologies preferred for Industrial Ethernet networks. Conventional centralized (i.e., star-wired) topologies are also supported for dual-homed, fault-tolerant arrangements. A flexible set of standard MAC interfaces is provided to interface to external host processors with embedded Ethernet MACs: • KSZ8463ML: Media Independent Interface (MII) • KSZ8463RL: Reduced Media Independent Interface (RMII) • KSZ8463FML: MII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper • KSZ8463FRL: RMII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper The KSZ8463 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time-stamping and transparent clocks making it the ideal solution for time synchronized Layer 2 communication in critical industrial applications. Extensive general purpose I/O (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally connected devices. Complementing the industry’s most-integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8463 product line is built upon Microchip's industry-leading Ethernet technology, with features designed to offload host processing and streamline your overall design. • Wire-speed Ethernet switching fabric with extensive filtering • Two integrated 10/100BASE-TX PHY transceivers, featuring the industry’s lowest power consumption • Full-featured quality-of-service (QoS) support • Flexible management options that support common standard interfaces The wire-speed, store-and-forward switching fabric provides a full complement of QoS and congestion control features optimized for real-time Ethernet. A robust assortment of power-management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust PHY Ports MAC Ports with MII/RMII Interface Advanced Switch Capabilities Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Power and Power Management
Datasheet
Description
The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables distributed, daisy-chained topologies preferred for Industrial Ethernet networks. Conventional centralized (i.e., star-wired) topologies are also supported for dual-homed, fault-tolerant arrangements. A flexible set of standard MAC interfaces is provided to interface to external host processors with embedded Ethernet MACs: • KSZ8463ML: Media Independent Interface (MII) • KSZ8463RL: Reduced Media Independent Interface (RMII) • KSZ8463FML: MII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper • KSZ8463FRL: RMII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper The KSZ8463 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time-stamping and transparent clocks making it the ideal solution for time synchronized Layer 2 communication in critical industrial applications. Extensive general purpose I/O (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally connected devices. Complementing the industry’s most-integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8463 product line is built upon Microchip's industry-leading Ethernet technology, with features designed to offload host processing and streamline your overall design. • Wire-speed Ethernet switching fabric with extensive filtering • Two integrated 10/100BASE-TX PHY transceivers, featuring the industry’s lowest power consumption • Full-featured quality-of-service (QoS) support • Flexible management options that support common standard interfaces The wire-speed, store-and-forward switching fabric provides a full complement of QoS and congestion control features optimized for real-time Ethernet. A robust assortment of power-management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust PHY Ports MAC Ports with MII/RMII Interface Advanced Switch Capabilities Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Power and Power Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 1588v2 Ethernet Switch with Fiber Support - KSZ8463 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 1588v2 Ethernet Switch with Fiber Support
KSZ8463
3-Port 10/100 1588v2 Ethernet Switch with Fiber Support KSZ8463
The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables distributed, daisy-chained topologies preferred for Industrial Ethernet networks. Conventional centralized (i.e., star-wired) topologies are also supported for dual-homed, fault-tolerant arrangements. A flexible set of standard MAC interfaces is provided to interface to external host processors with embedded Ethernet MACs: • KSZ8463ML: Media Independent Interface (MII) • KSZ8463RL: Reduced Media Independent Interface (RMII) • KSZ8463FML: MII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper • KSZ8463FRL: RMII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper The KSZ8463 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time-stamping and transparent clocks making it the ideal solution for time synchronized Layer 2 communication in critical industrial applications. Extensive general purpose I/O (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally connected devices. Complementing the industry’s most-integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8463 product line is built upon Microchip's industry-leading Ethernet technology, with features designed to offload host processing and streamline your overall design. • Wire-speed Ethernet switching fabric with extensive filtering • Two integrated 10/100BASE-TX PHY transceivers, featuring the industry’s lowest power consumption • Full-featured quality-of-service (QoS) support • Flexible management options that support common standard interfaces The wire-speed, store-and-forward switching fabric provides a full complement of QoS and congestion control features optimized for real-time Ethernet. A robust assortment of power-management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust PHY Ports MAC Ports with MII/RMII Interface Advanced Switch Capabilities Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Power and Power Management

The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications.

The KSZ8463 ETHERSYNCH product line enables distributed, daisy-chained topologies preferred for Industrial Ethernet networks. Conventional centralized (i.e., star-wired) topologies are also supported for dual-homed, fault-tolerant arrangements.

A flexible set of standard MAC interfaces is provided to interface to external host processors with embedded Ethernet MACs:

• KSZ8463ML: Media Independent Interface (MII)
• KSZ8463RL: Reduced Media Independent Interface (RMII)
• KSZ8463FML: MII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper
• KSZ8463FRL: RMII, supports 100BASE-FX fiber in addition to 10/100BASE-TX copper
The KSZ8463 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time-stamping and transparent clocks making it the ideal solution for time synchronized Layer 2 communication in critical industrial applications.

Extensive general purpose I/O (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally connected devices.

Complementing the industry’s most-integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver.

The KSZ8463 product line is built upon Microchip's industry-leading Ethernet technology, with features designed to offload host processing and streamline your overall design.

• Wire-speed Ethernet switching fabric with extensive filtering
• Two integrated 10/100BASE-TX PHY transceivers, featuring the industry’s lowest power consumption
• Full-featured quality-of-service (QoS) support
• Flexible management options that support common standard interfaces
The wire-speed, store-and-forward switching fabric provides a full complement of QoS and congestion control features optimized for real-time Ethernet.

A robust assortment of power-management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Management Capabilities
    • Robust PHY Ports
    • MAC Ports with MII/RMII Interface
    • Advanced Switch Capabilities
    • Comprehensive Configuration Registers Access
    • IEEE1588v2 PTP and Clock Synchronization
    • Power and Power Management
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8463
Product Name 3-Port 10/100 1588v2 Ethernet Switch with Fiber Support
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - BB-EIRHP305-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details