Microchip Technology, Inc. Interface - Interface - Controllers - KSZ9896CTXC-TR KSZ9896CTXC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876471-KSZ9896CTXC-T R Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Reel - TR Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXC-DKR, KSZ9896CTXC-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876471-KSZ9896CTXC-T R Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Reel - TR Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXC-DKR, KSZ9896CTXC-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ9896CTXC-TR - 876471-KSZ9896CTXC-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ9896CTXC-TR
876471-KSZ9896CTXC-TR
Interface - Interface - Controllers - KSZ9896CTXC-TR 876471-KSZ9896CTXC-TR
Manufacturer: Microchip Technology Win Source Part Number: 876471-KSZ9896CTXC-T R Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Reel - TR Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXC-DKR, KSZ9896CTXC-CT

Manufacturer: Microchip Technology
Win Source Part Number: 876471-KSZ9896CTXC-TR
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Package: 128-TQFP Exposed Pad
Package: Reel - TR
Family Name: KSZ9896
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP-EP (14x14)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9896CTXC-DKR, KSZ9896CTXC-CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 876471-KSZ9896CTXC-TR
Product Name Interface - Interface - Controllers - KSZ9896CTXC-TR
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details