Microchip Technology, Inc. IEEE 802.3at / bt Type 3, 8 ports, fully integrated PSE manager, industrial temp PD69208M

Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208M device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208M supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208M is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD69208M is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1O sense resistor and 0.2O MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can be cascaded up to 12 PoE devices (96 physical ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority PD69208M: 56-pin, 8 mm x 8 mm QFN package MSL3, RoHS compliant
Datasheet
Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208M device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208M supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208M is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD69208M is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1O sense resistor and 0.2O MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can be cascaded up to 12 PoE devices (96 physical ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority PD69208M: 56-pin, 8 mm x 8 mm QFN package MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at / bt Type 3, 8 ports, fully integrated PSE manager, industrial temp - PD69208M - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at / bt Type 3, 8 ports, fully integrated PSE manager, industrial temp
PD69208M
IEEE 802.3at / bt Type 3, 8 ports, fully integrated PSE manager, industrial temp PD69208M
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208M device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208M supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208M is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD69208M is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators Input voltage out of range protection, voltage monitoring / protection Wide ambient temperature range: -40°C to +85°C On-chip over-temperature thermal protection and monitoring Low power dissipation (0.1O sense resistor and 0.2O MOSFET Rdson per channel) Power soft start mechanism, Internal power on reset Can be cascaded up to 12 PoE devices (96 physical ports) Detailed port status Programmable threshold temperature alarm limit Interrupt out pin for system and port events Forced port power ON function Port power limit setting, port matrix and priority PD69208M: 56-pin, 8 mm x 8 mm QFN package MSL3, RoHS compliant

The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208M device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208M supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208M is a low-power dissipation device that uses internal MOSFETs and internal 100 mΩ sense resistors. PD69208M is available in a 56 pin, 8 mm x 8 mm QFN package.

Additional Features

    • 8 independent PoE channels
    • Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt
    • Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels)
    • Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators
    • Input voltage out of range protection, voltage monitoring / protection
    • Wide ambient temperature range: -40°C to +85°C
    • On-chip over-temperature thermal protection and monitoring
    • Low power dissipation (0.1O sense resistor and 0.2O MOSFET Rdson per channel)
    • Power soft start mechanism, Internal power on reset
    • Can be cascaded up to 12 PoE devices (96 physical ports)
    • Detailed port status
    • Programmable threshold temperature alarm limit
    • Interrupt out pin for system and port events
    • Forced port power ON function
    • Port power limit setting, port matrix and priority
    • PD69208M: 56-pin, 8 mm x 8 mm QFN package
    • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD69208M
Product Name IEEE 802.3at / bt Type 3, 8 ports, fully integrated PSE manager, industrial temp
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details