Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8873MML KSZ8873MML

Description
Manufacturer: Microchip Technology Win Source Part Number: 852986-KSZ8873MML Features: Interface Package: Tray Family Name: KSZ8873 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852986-KSZ8873MML Features: Interface Package: Tray Family Name: KSZ8873 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8873MML - 852986-KSZ8873MML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8873MML
852986-KSZ8873MML
Interface - Interface - Controllers - KSZ8873MML 852986-KSZ8873MML
Manufacturer: Microchip Technology Win Source Part Number: 852986-KSZ8873MML Features: Interface Package: Tray Family Name: KSZ8873 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852986-KSZ8873MML
Features: Interface
Package: Tray
Family Name: KSZ8873
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 852986-KSZ8873MML
Product Name Interface - Interface - Controllers - KSZ8873MML
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial 1-port Modbus Gateway - EKI-1221CI-DE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
2 suppliers