Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8765CLXCC

Description
Win Source Part Number: 1183570-KSZ8765CLXCC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8765CLXCC,57 6-4841 Base Product Number: KSZ8765
Request a Quote Datasheet
Description
Win Source Part Number: 1183570-KSZ8765CLXCC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8765CLXCC,57 6-4841 Base Product Number: KSZ8765
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1183570-KSZ8765CLXCC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1183570-KSZ8765CLXCC
Integrated Circuits (ICs) - Interface - Controllers 1183570-KSZ8765CLXCC
Win Source Part Number: 1183570-KSZ8765CLXCC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8765CLXCC,57 6-4841 Base Product Number: KSZ8765

Win Source Part Number: 1183570-KSZ8765CLXCC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-KSZ8765CLXCC,576-4841
Base Product Number: KSZ8765

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1183570-KSZ8765CLXCC
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 20 Port Managed Switch - 1783-BMS20CGPK - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW208-2ST-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details