Microchip Technology, Inc. 3-Port Gigabit Ethernet Switch KSZ9563

Description
The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Two Robust Integrated PHY Ports 1000BASE-T/100BASE-T X/10BASE-T IEEE 802.3 LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode
Description
The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Two Robust Integrated PHY Ports 1000BASE-T/100BASE-T X/10BASE-T IEEE 802.3 LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ9563 is a highly-integrated, IEEE 802.3 compliant 3-port Gigabit Ethernet switch designed for cost-sensitive applications. It features a layer-2+ managed switch architecture with two integrated 10BASE-T/100BASE-TX/1000BASE-T physical layer transceivers and a configurable MAC port that supports RGMII, MII, or RMII interfaces for direct connection to host processors or other network devices. The device supports advanced networking features including IEEE 802.1Q VLAN for up to 128 active VLAN groups, QoS packet prioritization, and IGMP snooping for multicast filtering. Power management capabilities include Energy-Efficient Ethernet (EEE) to minimize power consumption, along with various modes for port-based power management. The KSZ9563 provides full register access via SPI or I²C interfaces, and PHY register access through a MIIM interface. Security features include IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. This product is suitable for a range of applications including industrial Ethernet, VoIP, and residential gateways.

Datasheet Summary
Powered by GS/AI

The KSZ9563 is a highly-integrated, IEEE 802.3 compliant 3-port Gigabit Ethernet switch designed for cost-sensitive applications. It features a layer-2+ managed switch architecture with two integrated 10BASE-T/100BASE-TX/1000BASE-T physical layer transceivers and a configurable MAC port that supports RGMII, MII, or RMII interfaces for direct connection to host processors or other network devices. The device supports advanced networking features including IEEE 802.1Q VLAN for up to 128 active VLAN groups, QoS packet prioritization, and IGMP snooping for multicast filtering. Power management capabilities include Energy-Efficient Ethernet (EEE) to minimize power consumption, along with various modes for port-based power management. The KSZ9563 provides full register access via SPI or I²C interfaces, and PHY register access through a MIIM interface. Security features include IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. This product is suitable for a range of applications including industrial Ethernet, VoIP, and residential gateways.

Suppliers

Company
Product
Description
Supplier Links
3-Port Gigabit Ethernet Switch - KSZ9563 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port Gigabit Ethernet Switch
KSZ9563
3-Port Gigabit Ethernet Switch KSZ9563
The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Two Robust Integrated PHY Ports 1000BASE-T/100BASE-T X/10BASE-T IEEE 802.3 LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode

The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.

Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.

An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.

Looking for a Linux® Host Processor, try the SAMA5D3
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • EtherSync®
    • IEEE 1588 v2 PTP
    • One-step Operation
    • Transparent Clock (TC) with auto correction update
    • Master and slave Ordinary Clock (OC) support
    • End-to-end (E2E) or peer-to-peer (P2P)
    • PTP multicast and unicast message support
    • PTP message transport over IPv4/v6 and IEEE 802.3
    • IEEE 1588v2 PTP packet filtering
  • Advanced Switch Capabilities
    • IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs
    • IEEE 802.1p/Q tag insertion/removal on per port basis
    • VLAN ID on per port or VLAN basis
    • IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control
    • IEEE 802.1X (Port-Based Network Access Control)
    • IGMP v1/v2/v3 snooping for multicast packet filtering
    • IPv6 multicast listener discovery (MLD) snooping
    • IPv4/IPv6 QoS support, QoS/CoS packet prioritization
    • 802.1p QoS packet classification with 4 priority queues
    • Programmable rate limiting at ingress/egress ports
  • Switch Management Capabilities
    • 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters
    • Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer
    • Jumbo packet support up to 9000 bytes
    • Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port
    • Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery
    • Multiple spanning tree protocol (MSTP) support
  • Two Robust Integrated PHY Ports
    • 1000BASE-T/100BASE-TX/10BASE-T IEEE 802.3
    • LinkMD®+ receive signal quality indicator
    • Fast Link-up option significantly reduces link-up time
    • Auto-negotiation and Auto-MDI/MDI-X support
    • Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage
    • On-chip termination resistors and internal biasing for differential pairs to reduce power
    • LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
  • Configurable External MAC Port
    • Reduced Gigabit Media Independent Interface (RGMII) v2.0
    • Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option
    • Media Independent Interface (MII) in PHY/MAC mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ9563
Product Name 3-Port Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details