Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8895FQXC

Description
Win Source Part Number: 1261682-KSZ8895FQXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet
Description
Win Source Part Number: 1261682-KSZ8895FQXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261682-KSZ8895FQXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261682-KSZ8895FQXC
Integrated Circuits (ICs) - Interface - Controllers 1261682-KSZ8895FQXC
Win Source Part Number: 1261682-KSZ8895FQXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895

Win Source Part Number: 1261682-KSZ8895FQXC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8895

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261682-KSZ8895FQXC
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details