Microchip Technology, Inc. 6 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed PD-9006G

Description
The six ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9006G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 6 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Datasheet
Description
The six ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9006G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 6 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed - PD-9006G - Microchip Technology, Inc.
Chandler, AZ, United States
6 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed
PD-9006G
6 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed PD-9006G
The six ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9006G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 6 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1

The six ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9006G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform.

Additional Features

  • Number of ports: 6
  • PoE output: 30W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC and DC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick
  • EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity)
  • Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9006G
Product Name 6 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, Without Accessories - BB-SR30010110-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details