Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9567RTXI-TR

Description
Win Source Part Number: 1261700-KSZ9567RTXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9567RTXI-CT,KSZ95 67RTXI-DKR Base Product Number: KSZ9567
Request a Quote Datasheet
Description
Win Source Part Number: 1261700-KSZ9567RTXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9567RTXI-CT,KSZ95 67RTXI-DKR Base Product Number: KSZ9567
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261700-KSZ9567RTXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261700-KSZ9567RTXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1261700-KSZ9567RTXI-TR
Win Source Part Number: 1261700-KSZ9567RTXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9567RTXI-CT,KSZ95 67RTXI-DKR Base Product Number: KSZ9567

Win Source Part Number: 1261700-KSZ9567RTXI-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ9567RTXI-CT,KSZ9567RTXI-DKR
Base Product Number: KSZ9567

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261700-KSZ9567RTXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-M1-25V3 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-1417 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details