Microchip Technology, Inc. 12 ports, 90W, IEEE 802.3bt-compliant indoor PoE midspan PD-9612GC

Description
The twelve ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9612GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 90W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 90W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, RoHS Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet
Description
The twelve ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9612GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 90W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 90W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, RoHS Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 ports, 90W, IEEE 802.3bt-compliant indoor PoE midspan - PD-9612GC - Microchip Technology, Inc.
Chandler, AZ, United States
12 ports, 90W, IEEE 802.3bt-compliant indoor PoE midspan
PD-9612GC
12 ports, 90W, IEEE 802.3bt-compliant indoor PoE midspan PD-9612GC
The twelve ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9612GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 90W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 90W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, RoHS Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)

The twelve ports PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9612GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 90W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 12
  • PoE output: 90W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC and DC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3bt, RoHS Compliant, CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/EN/IEC 60950-1 (Ed.2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9612GC
Product Name 12 ports, 90W, IEEE 802.3bt-compliant indoor PoE midspan
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details