Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9303I-ABZJ-TR

Description
Win Source Part Number: 1140080-LAN9303I-ABZ J-TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Current - Supply: 190mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: LAN9303I-ABZJ-DKR,LA N9303I-ABZJ-CT Base Product Number: LAN9303
Request a Quote Datasheet
Description
Win Source Part Number: 1140080-LAN9303I-ABZ J-TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Current - Supply: 190mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: LAN9303I-ABZJ-DKR,LA N9303I-ABZJ-CT Base Product Number: LAN9303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1140080-LAN9303I-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1140080-LAN9303I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers 1140080-LAN9303I-ABZJ-TR
Win Source Part Number: 1140080-LAN9303I-ABZ J-TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Current - Supply: 190mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: LAN9303I-ABZJ-DKR,LA N9303I-ABZJ-CT Base Product Number: LAN9303

Win Source Part Number: 1140080-LAN9303I-ABZJ-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Switch
Interface: I2C
Current - Supply: 190mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: LAN9303I-ABZJ-DKR,LAN9303I-ABZJ-CT
Base Product Number: LAN9303

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1140080-LAN9303I-ABZJ-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details