Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch LAN9353

Description
Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. The LAN9353/9353i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The LAN9353 can also be configured to support Dual RMII operation. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which reduces software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. The LAN9353 combines all the functions of a 10/100 switch system, including the Switch Fabric, packet buffers, Buffer Manager, Media Access Controllers (MACs), PHY transceivers, and serial management. IEEE 1588v2 is supported via the integrated IEEE 1588v2 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9353 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbpsonly), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. This device complies with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit Cable Diagnostics Compliant with IEEE 802.3az Energy Efficient Ethernet Wake On LAN support High-performance, full-featured 3-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9353i) Package options: LAN9353: 9x9mm, 64-pin QFN package for dual RMII or Single MII/RMII/Turbo MII LAN9353: 10x10mm, 64-pin XVTQFP package for dual RMII or Single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveilance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control
Datasheet
Description
Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. The LAN9353/9353i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The LAN9353 can also be configured to support Dual RMII operation. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which reduces software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. The LAN9353 combines all the functions of a 10/100 switch system, including the Switch Fabric, packet buffers, Buffer Manager, Media Access Controllers (MACs), PHY transceivers, and serial management. IEEE 1588v2 is supported via the integrated IEEE 1588v2 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9353 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbpsonly), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. This device complies with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit Cable Diagnostics Compliant with IEEE 802.3az Energy Efficient Ethernet Wake On LAN support High-performance, full-featured 3-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9353i) Package options: LAN9353: 9x9mm, 64-pin QFN package for dual RMII or Single MII/RMII/Turbo MII LAN9353: 10x10mm, 64-pin XVTQFP package for dual RMII or Single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveilance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - LAN9353 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
LAN9353
3-Port 10/100 Managed Ethernet Switch LAN9353
Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. The LAN9353/9353i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The LAN9353 can also be configured to support Dual RMII operation. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which reduces software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. The LAN9353 combines all the functions of a 10/100 switch system, including the Switch Fabric, packet buffers, Buffer Manager, Media Access Controllers (MACs), PHY transceivers, and serial management. IEEE 1588v2 is supported via the integrated IEEE 1588v2 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9353 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbpsonly), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. This device complies with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit Cable Diagnostics Compliant with IEEE 802.3az Energy Efficient Ethernet Wake On LAN support High-performance, full-featured 3-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9353i) Package options: LAN9353: 9x9mm, 64-pin QFN package for dual RMII or Single MII/RMII/Turbo MII LAN9353: 10x10mm, 64-pin XVTQFP package for dual RMII or Single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveilance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control

Microchip's LAN9353/LAN9353i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimized for consumer, embedded and Industrial electronic designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration.
The LAN9353/9353i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The LAN9353 can also be configured to support Dual RMII operation. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which reduces software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver.
The LAN9353 combines all the functions of a 10/100 switch system, including the Switch Fabric, packet buffers, Buffer Manager, Media Access Controllers
(MACs), PHY transceivers, and serial management. IEEE 1588v2 is supported via the integrated IEEE 1588v2 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9353 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbpsonly), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast
Ethernet applications. 100BASE-FX is supported via an external fiber transceiver.
This device complies with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    Highlights
    • IEEE 1588-2008 Hardware Time Stamping Unit
    • Cable Diagnostics
    • Compliant with IEEE 802.3az Energy Efficient Ethernet
    • Wake On LAN support
    • High-performance, full-featured 3-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups)
    • IGMP v1/v2 monitoring for multicast packet filtering
    • Up to 200 Mbps network speed via a Turbo MII interface
    • Optional EEPROM or external CPU serial management support via an I2C™ interface
    • Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY
    • Integrated regulators require a single 3.3V supply
    • 42 per-port MIB counters for efficient network management
    • Industrial temperature (-40° to 85°C) options available (LAN9353i)
    • Package options:
      • LAN9353: 9x9mm, 64-pin QFN package for dual RMII or Single MII/RMII/Turbo MII
      • LAN9353: 10x10mm, 64-pin XVTQFP package for dual RMII or Single MII/RMII/Turbo MII
    Target Applications
    • Cable, Satellite, and IP Set-top Boxes (STBs)
    • Digital Televisions (DTVs)
    • Digital/Personal Video Recorders (DVRs/PVRs)
    • VoIP/Video Phone Systems
    • Building Automation
    • Security and Surveilance
    • Home Gateways/Consumer Audio/Video
    • Test/Measurement Equipment
    • Industrial Automation and Control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9353
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch - EKI-7708E-2MI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Network Media Fiber Optic
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details