Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8563RNXV

Description
Win Source Part Number: 1261688-KSZ8563RNXV Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I²C, MII, RGMII, RMII, SPI Standards: IEEE 802.3, 10/100 Base-T PHY Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8563RNXV
Request a Quote Datasheet
Description
Win Source Part Number: 1261688-KSZ8563RNXV Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I²C, MII, RGMII, RMII, SPI Standards: IEEE 802.3, 10/100 Base-T PHY Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8563RNXV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261688-KSZ8563RNXV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261688-KSZ8563RNXV
Integrated Circuits (ICs) - Interface - Controllers 1261688-KSZ8563RNXV
Win Source Part Number: 1261688-KSZ8563RNXV Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I²C, MII, RGMII, RMII, SPI Standards: IEEE 802.3, 10/100 Base-T PHY Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8563RNXV

Win Source Part Number: 1261688-KSZ8563RNXV
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: I²C, MII, RGMII, RMII, SPI
Standards: IEEE 802.3, 10/100 Base-T PHY
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ8563RNXV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261688-KSZ8563RNXV
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details