Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8873FLLI

Description
Win Source Part Number: 1157971-KSZ8873FLLI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8873FLLIINAC TIVE,1611-KSZ8873FLL I-ND,KSZ8873FLLI-ND, 1611-KSZ8873FLLI,576 -3632 Base Product Number: KSZ8873
Request a Quote Datasheet
Description
Win Source Part Number: 1157971-KSZ8873FLLI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8873FLLIINAC TIVE,1611-KSZ8873FLL I-ND,KSZ8873FLLI-ND, 1611-KSZ8873FLLI,576 -3632 Base Product Number: KSZ8873
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1157971-KSZ8873FLLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1157971-KSZ8873FLLI
Integrated Circuits (ICs) - Interface - Controllers 1157971-KSZ8873FLLI
Win Source Part Number: 1157971-KSZ8873FLLI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ8873FLLIINAC TIVE,1611-KSZ8873FLL I-ND,KSZ8873FLLI-ND, 1611-KSZ8873FLLI,576 -3632 Base Product Number: KSZ8873

Win Source Part Number: 1157971-KSZ8873FLLI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 115mA
Standards: 100 Base-FX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-KSZ8873FLLIINACTIVE,1611-KSZ8873FLLI-ND,KSZ8873FLLI-ND,1611-KSZ8873FLLI,576-3632
Base Product Number: KSZ8873

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1157971-KSZ8873FLLI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Managed Switch - 1783-EMS08T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 35575832 - Radwell International
Specs
Network Equipment Switch; Router
View Details