Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9313-NU-TR

Description
Win Source Part Number: 1261698-LAN9313-NU-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: LAN9313-NU-CT,LAN931 3-NU-DKR Base Product Number: LAN9313
Request a Quote Datasheet
Description
Win Source Part Number: 1261698-LAN9313-NU-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: LAN9313-NU-CT,LAN931 3-NU-DKR Base Product Number: LAN9313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261698-LAN9313-NU-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261698-LAN9313-NU-TR
Integrated Circuits (ICs) - Interface - Controllers 1261698-LAN9313-NU-TR
Win Source Part Number: 1261698-LAN9313-NU-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: LAN9313-NU-CT,LAN931 3-NU-DKR Base Product Number: LAN9313

Win Source Part Number: 1261698-LAN9313-NU-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 135mA
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN9313-NU-CT,LAN9313-NU-DKR
Base Product Number: LAN9313

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261698-LAN9313-NU-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 5T Port Unmanaged Switch - 1783-US5T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details