Microchip Technology, Inc. IStaX VSC6817SDK Linux Application Software Package VSC6817

Description
The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system for optimal performance and cost effective implementation. Management is performed using a Web GUI, Command Line Interface (CLI), Simple Network Management Protocol (SNMP), or Java Script Object Notation Remote Procedure Call (JSON RPC). The VSC6817SDK is highly integrated with advanced L2 switch features such as QCLs and ACLs, and includes support for synchronization functions such as Synchronous Ethernet, IEEE 1588, and protection functions including linear and ring protection. The latest IStaX Linux Software Package (Ver. 2021.03) is available for download on MicrochipDirect.com. click here. Contact your local Microchip Sales office for access. Additional Features Advanced L2 switching and L3 forwarding including VLANs, GVRP, IGMP, flow mirroring, and DHCP option 82 SyncE and IEEE 1588 solution with PTP protocol, and hardware-accurate time stamping. For high accuracy applications, a Microsemi DPLL and separately-licensed servo algorithm are required. G.8031 link protection and G.8032 ring protection
Description
The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system for optimal performance and cost effective implementation. Management is performed using a Web GUI, Command Line Interface (CLI), Simple Network Management Protocol (SNMP), or Java Script Object Notation Remote Procedure Call (JSON RPC). The VSC6817SDK is highly integrated with advanced L2 switch features such as QCLs and ACLs, and includes support for synchronization functions such as Synchronous Ethernet, IEEE 1588, and protection functions including linear and ring protection. The latest IStaX Linux Software Package (Ver. 2021.03) is available for download on MicrochipDirect.com. click here. Contact your local Microchip Sales office for access. Additional Features Advanced L2 switching and L3 forwarding including VLANs, GVRP, IGMP, flow mirroring, and DHCP option 82 SyncE and IEEE 1588 solution with PTP protocol, and hardware-accurate time stamping. For high accuracy applications, a Microsemi DPLL and separately-licensed servo algorithm are required. G.8031 link protection and G.8032 ring protection

Suppliers

Company
Product
Description
Supplier Links
IStaX VSC6817SDK Linux Application Software Package - VSC6817 - Microchip Technology, Inc.
Chandler, AZ, United States
IStaX VSC6817SDK Linux Application Software Package
VSC6817
IStaX VSC6817SDK Linux Application Software Package VSC6817
The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system for optimal performance and cost effective implementation. Management is performed using a Web GUI, Command Line Interface (CLI), Simple Network Management Protocol (SNMP), or Java Script Object Notation Remote Procedure Call (JSON RPC). The VSC6817SDK is highly integrated with advanced L2 switch features such as QCLs and ACLs, and includes support for synchronization functions such as Synchronous Ethernet, IEEE 1588, and protection functions including linear and ring protection. The latest IStaX Linux Software Package (Ver. 2021.03) is available for download on MicrochipDirect.com. click here. Contact your local Microchip Sales office for access. Additional Features Advanced L2 switching and L3 forwarding including VLANs, GVRP, IGMP, flow mirroring, and DHCP option 82 SyncE and IEEE 1588 solution with PTP protocol, and hardware-accurate time stamping. For high accuracy applications, a Microsemi DPLL and separately-licensed servo algorithm are required. G.8031 link protection and G.8032 ring protection

The IStaX (VSC6817SDK) Linux Application Software Package is a turnkey Industrial Ethernet switch solution designed to support Microchip's managed Ethernet switch devices. The software uses the latest Linux operating system for optimal performance and cost effective implementation.
Management is performed using a Web GUI, Command Line Interface (CLI), Simple Network Management Protocol (SNMP), or Java Script Object Notation Remote Procedure Call (JSON RPC).
The VSC6817SDK is highly integrated with advanced L2 switch features such as QCLs and ACLs, and includes support for synchronization functions such as Synchronous Ethernet, IEEE 1588, and protection functions including linear and ring protection.

The latest IStaX Linux Software Package (Ver. 2021.03) is available for download on MicrochipDirect.com.

click here.

Contact your local Microchip Sales office for access.

Additional Features

    • Advanced L2 switching and L3 forwarding including VLANs, GVRP, IGMP, flow mirroring, and DHCP option 82
    • SyncE and IEEE 1588 solution with PTP protocol, and hardware-accurate time stamping. For high accuracy applications, a Microsemi DPLL and separately-licensed servo algorithm are required.
    • G.8031 link protection and G.8032 ring protection
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC6817
Product Name IStaX VSC6817SDK Linux Application Software Package
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2096165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details