Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9354/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1316825-LAN9354/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1316825-LAN9354/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1316825-LAN9354/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1316825-LAN9354/ML
Integrated Circuits (ICs) - Interface - Controllers 1316825-LAN9354/ML
Manufacturer: Microchip Technology Win Source Part Number: 1316825-LAN9354/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316825-LAN9354/ML
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 56-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN9354
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1316825-LAN9354/ML
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
4FE+2FE SC Single-mode Unmanaged Ethernet Switch - EKI-2526S-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers