Microchip Technology, Inc. 12 ports, 60W, IEEE 802.3at-compliant, indoor EEPoE midspan PD-9512G

Description
The twelve ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as IP cameras, access control systems, thin clients and other Ethernet powered devices (PD) that require up to 51W, while reducing power losses by almost 3W per link for 25.5W devices. The PD-9512G EEPoE midspan is unique in its ability to deliver power over all 4 pairs of the Cat 5 or better cable, dissipating 50% less power than PoE switches and 2-pair midspans, while fully complying with the IEEE802.3at-2009 standard. EEPoE allows reduced power dissipation to new powered devices and also to the huge installed base of over 100 million existing IEEE standard compliant PDs worldwide. With the midspan’s plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety:UL/cUL Per EN 60950-1 GS Mark Per EN 60950-1
Datasheet
Description
The twelve ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as IP cameras, access control systems, thin clients and other Ethernet powered devices (PD) that require up to 51W, while reducing power losses by almost 3W per link for 25.5W devices. The PD-9512G EEPoE midspan is unique in its ability to deliver power over all 4 pairs of the Cat 5 or better cable, dissipating 50% less power than PoE switches and 2-pair midspans, while fully complying with the IEEE802.3at-2009 standard. EEPoE allows reduced power dissipation to new powered devices and also to the huge installed base of over 100 million existing IEEE standard compliant PDs worldwide. With the midspan’s plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety:UL/cUL Per EN 60950-1 GS Mark Per EN 60950-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 ports, 60W, IEEE 802.3at-compliant, indoor EEPoE midspan - PD-9512G - Microchip Technology, Inc.
Chandler, AZ, United States
12 ports, 60W, IEEE 802.3at-compliant, indoor EEPoE midspan
PD-9512G
12 ports, 60W, IEEE 802.3at-compliant, indoor EEPoE midspan PD-9512G
The twelve ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as IP cameras, access control systems, thin clients and other Ethernet powered devices (PD) that require up to 51W, while reducing power losses by almost 3W per link for 25.5W devices. The PD-9512G EEPoE midspan is unique in its ability to deliver power over all 4 pairs of the Cat 5 or better cable, dissipating 50% less power than PoE switches and 2-pair midspans, while fully complying with the IEEE802.3at-2009 standard. EEPoE allows reduced power dissipation to new powered devices and also to the huge installed base of over 100 million existing IEEE standard compliant PDs worldwide. With the midspan’s plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 12 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety:UL/cUL Per EN 60950-1 GS Mark Per EN 60950-1

The twelve ports Energy Efficient PoE (EEPoE) midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power network devices such as IP cameras, access control systems, thin clients and other Ethernet powered devices (PD) that require up to 51W, while reducing power losses by almost 3W per link for 25.5W devices. The PD-9512G EEPoE midspan is unique in its ability to deliver power over all 4 pairs of the Cat 5 or better cable, dissipating 50% less power than PoE switches and 2-pair midspans, while fully complying with the IEEE802.3at-2009 standard. EEPoE allows reduced power dissipation to new powered devices and also to the huge installed base of over 100 million existing IEEE standard compliant PDs worldwide. With the midspan’s plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 12
  • PoE output: 60W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC and DC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS compliant, VCCI, CE, C-Tick
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety:UL/cUL Per EN 60950-1 GS Mark Per EN 60950-1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9512G
Product Name 12 ports, 60W, IEEE 802.3at-compliant, indoor EEPoE midspan
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - BB-ESW208-2MC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details