Microchip Technology, Inc. 160G Industrial Ethernet Switch VSC7556TSN

Description
The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 16x 10G ports Up to 6x 25G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth
Datasheet
Description
The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 16x 10G ports Up to 6x 25G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160G Industrial Ethernet Switch - VSC7556TSN - Microchip Technology, Inc.
Chandler, AZ, United States
160G Industrial Ethernet Switch
VSC7556TSN
160G Industrial Ethernet Switch VSC7556TSN
The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 16x 10G ports Up to 6x 25G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth

The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports.

The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3
routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware
processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security
through intelligent frame processing and flexible frame manipulation.

A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.

A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet
applications.

The software API package integrates easily with third-party software, preserving existing software investments.

To obtain the SparX-5i register file, click here.

Additional Features

  • 802.1Qbv (TAS)
  • 802.1Qch (CQF)
  • 802.1Qci (PSFP)
  • 802.1AS-Rev
  • 802.1CB (FRER)
  • 802.1Qbu/802.3br (Frame Preemption)
  • VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches
  • Up to 16x 10G ports
  • Up to 6x 25G ports
  • Fully managed L2 switching and L3 forwarding features
  • Industrial Temperature range
  • Easy upgrade within SparX-5i family to higher bandwidth
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7556TSN
Product Name 160G Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details