Microchip Technology, Inc. 7-Port Gigabit Ethernet Switch with IEEE 1588, SGMII/RGMII/MII/RMII KSZ9567

Description
The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9567 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9567 fully supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet
Description
The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9567 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9567 fully supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Port Gigabit Ethernet Switch with IEEE 1588, SGMII/RGMII/MII/RMII - KSZ9567 - Microchip Technology, Inc.
Chandler, AZ, United States
7-Port Gigabit Ethernet Switch with IEEE 1588, SGMII/RGMII/MII/RMII
KSZ9567
7-Port Gigabit Ethernet Switch with IEEE 1588, SGMII/RGMII/MII/RMII KSZ9567
The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9567 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9567 fully supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric

The KSZ9567 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.

Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.

As a member of the EtherSynch® product family, the KSZ9567 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications.

The KSZ9567 fully supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv.

An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.

Looking for a Linux® Host Processor, try the SAMA5D3.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink
      • Non-blocking wire-speed Ethernet switching fabric
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ9567
Product Name 7-Port Gigabit Ethernet Switch with IEEE 1588, SGMII/RGMII/MII/RMII
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details