Microchip Technology, Inc. 160G Enterprise Switch VSC7556

Description
The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 16x 10G Ethernet ports Up to 6x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade with SparX-5 family to higher bandwidth
Datasheet
Description
The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 16x 10G Ethernet ports Up to 6x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade with SparX-5 family to higher bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160G Enterprise Switch - VSC7556 - Microchip Technology, Inc.
Chandler, AZ, United States
160G Enterprise Switch
VSC7556
160G Enterprise Switch VSC7556
The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 16x 10G Ethernet ports Up to 6x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade with SparX-5 family to higher bandwidth

The VSC7556 SparX-5-160 is a 160 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports.

The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor
(VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent
frame processing and flexible frame manipulation.

A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.

A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet
applications.

The software API package integrates easily with third-party software, preserving existing software investments.

To obtain the SparX-5 register file, click here.

Additional Features

  • VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches
  • VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches
  • GE PHYs
  • 10GE PHYs
  • Ethernet Software
  • Up to 16x 10G Ethernet ports
  • Up to 6x 25G Ethernet ports
  • Fully managed L2 switching and L3 forwarding features
  • Commercial temperature range
  • Easy upgrade with SparX-5 family to higher bandwidth
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7556
Product Name 160G Enterprise Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X400 - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details