Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9563RNXI

Description
Win Source Part Number: 984264-KSZ9563RNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9563
Request a Quote Datasheet
Description
Win Source Part Number: 984264-KSZ9563RNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 984264-KSZ9563RNXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
984264-KSZ9563RNXI
Integrated Circuits (ICs) - Interface - Controllers 984264-KSZ9563RNXI
Win Source Part Number: 984264-KSZ9563RNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9563

Win Source Part Number: 984264-KSZ9563RNXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: MII, RMII, RGMII
Current - Supply: 250mA
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9563

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 984264-KSZ9563RNXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - 2084-BB-ABDN-ER-IN5010-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details