Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8567RTXI KSZ8567RTXI

Description
Manufacturer: Microchip Technology Win Source Part Number: 922543-KSZ8567RTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ8567 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922543-KSZ8567RTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ8567 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8567RTXI - 922543-KSZ8567RTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8567RTXI
922543-KSZ8567RTXI
Interface - Interface - Controllers - KSZ8567RTXI 922543-KSZ8567RTXI
Manufacturer: Microchip Technology Win Source Part Number: 922543-KSZ8567RTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ8567 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922543-KSZ8567RTXI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Package: 128-TQFP Exposed Pad
Package: Tray
Family Name: KSZ8567
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP-EP (14x14)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 922543-KSZ8567RTXI
Product Name Interface - Interface - Controllers - KSZ8567RTXI
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

1788 Red ENet/IP to ProfibusPA Link Dev - 1788-EN2PAR - Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details