Microchip Technology, Inc. 128G Enterprise Switch VSC7552

Description
The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 12x 10G Ethernet ports up to 4x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth
Datasheet
Description
The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 12x 10G Ethernet ports up to 4x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128G Enterprise Switch - VSC7552 - Microchip Technology, Inc.
Chandler, AZ, United States
128G Enterprise Switch
VSC7552
128G Enterprise Switch VSC7552
The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Switches VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 12x 10G Ethernet ports up to 4x 25G Ethernet ports Fully managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth

The VSC7552 SparX-5-128 is a 128 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports.

The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor
(VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent
frame processing and flexible frame manipulation.

A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.

A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet
applications.

The software API package integrates easily with third-party software, preserving existing software investments.

To obtain the SparX-5 register file, click here.

Additional Features

  • VSC6816: SMBStaX Linux Application Software Package for Managed Switches
  • VSC6819: WebStaX Linux Application Software Package for Managed Ethernet Switches
  • GE PHYs
  • 10GE PHYs
  • Ethernet Software
  • Up to 12x 10G Ethernet ports
  • up to 4x 25G Ethernet ports
  • Fully managed L2 switching and L3 forwarding features
  • Commercial temperature range
  • Easy upgrade within SparX-5 family to higher bandwidth
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7552
Product Name 128G Enterprise Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details