Microchip Technology, Inc. 12 Port 32G Carrier Ethernet Switch VSC7438

Description
Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to deliver Enterprise and mobile backhaul. VSC7438 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7438 also integrates VeriTime™, patent pending timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. The VSC7438 Carrier Ethernet switch contains twelve 10/100/1000 Mbps SGMII/SerDes ports, three 10/100/1000 Mbps QSGMII ports, and two 10 Gbps XAUI/SFI ports. VSC7438 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7438 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Process (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7438 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4(512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7438 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and service activation measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™, SyncE)
Datasheet
Description
Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to deliver Enterprise and mobile backhaul. VSC7438 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7438 also integrates VeriTime™, patent pending timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. The VSC7438 Carrier Ethernet switch contains twelve 10/100/1000 Mbps SGMII/SerDes ports, three 10/100/1000 Mbps QSGMII ports, and two 10 Gbps XAUI/SFI ports. VSC7438 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7438 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Process (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7438 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4(512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7438 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and service activation measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™, SyncE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Port 32G Carrier Ethernet Switch - VSC7438 - Microchip Technology, Inc.
Chandler, AZ, United States
12 Port 32G Carrier Ethernet Switch
VSC7438
12 Port 32G Carrier Ethernet Switch VSC7438
Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to deliver Enterprise and mobile backhaul. VSC7438 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7438 also integrates VeriTime™, patent pending timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. The VSC7438 Carrier Ethernet switch contains twelve 10/100/1000 Mbps SGMII/SerDes ports, three 10/100/1000 Mbps QSGMII ports, and two 10 Gbps XAUI/SFI ports. VSC7438 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7438 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Process (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7438 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4(512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7438 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and service activation measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™, SyncE)

Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery.
The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to deliver Enterprise and mobile backhaul. VSC7438 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7438 also integrates VeriTime™, patent pending timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation.
The VSC7438 Carrier Ethernet switch contains twelve 10/100/1000 Mbps SGMII/SerDes ports, three 10/100/1000 Mbps QSGMII ports, and two 10 Gbps XAUI/SFI ports. VSC7438 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7438 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Process (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping.
VSC7438 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4(512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks.
VSC7438 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing customer time-to-market.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Virtualized Service Aware Architecture (ViSAA™)
    • MPLS/MPLS-TP and Layer-3 routing support
    • MEF UNI and NNI functionality
    • Hardware-based Ethernet OAM, performance monitoring, and service activation measurement (SAM)
    • Network demarcation
    • Hierarchical QoS priority for queuing and subscriber separation
    • Service protection (linear, ring)
    • Integrated timing (VeriTime™, SyncE)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7438
Product Name 12 Port 32G Carrier Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-7656C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 18 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details