Microchip Technology, Inc. 64G Industrial Ethernet Switch VSC7546TSN

Description
The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 6x 10G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth
Datasheet
Description
The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 6x 10G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64G Industrial Ethernet Switch - VSC7546TSN - Microchip Technology, Inc.
Chandler, AZ, United States
64G Industrial Ethernet Switch
VSC7546TSN
64G Industrial Ethernet Switch VSC7546TSN
The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5i register file, click here. Additional Features 802.1Qbv (TAS) 802.1Qch (CQF) 802.1Qci (PSFP) 802.1AS-Rev 802.1CB (FRER) 802.1Qbu/802.3br (Frame Preemption) VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches Up to 6x 10G ports Fully managed L2 switching and L3 forwarding features Industrial Temperature range Easy upgrade within SparX-5i family to higher bandwidth

The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports.

The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3
routing, seamless redundancy, and high-precision timing. Using multistage versatile content aware
processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security
through intelligent frame processing and flexible frame manipulation.

A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.

A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet
applications.

The software API package integrates easily with third-party software, preserving existing software investments.

To obtain the SparX-5i register file, click here.

Additional Features

  • 802.1Qbv (TAS)
  • 802.1Qch (CQF)
  • 802.1Qci (PSFP)
  • 802.1AS-Rev
  • 802.1CB (FRER)
  • 802.1Qbu/802.3br (Frame Preemption)
  • VSC6817 IStaX Linux Application Software Package for Managed Ethernet Switches
  • Up to 6x 10G ports
  • Fully managed L2 switching and L3 forwarding features
  • Industrial Temperature range
  • Easy upgrade within SparX-5i family to higher bandwidth
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7546TSN
Product Name 64G Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-2741SXI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC, SFP
Number of Ports 3 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details