Microchip Technology, Inc. 11 Port Carrier Ethernet Switch with 8 Cu PHY VSC7428

Description
VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich CE services. VSC7428 is intended for Telecom and CE applications, supporting MEF service delivery, network OAM, and timing over packet solutions for IEEE 1588 network timing and Synchronous Ethernet (SyncE). VSC7428 uses VeriTime™ IEEE 1588, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588 network timing and synchronization implementation. The device supports combinations of SGMII ports, Cu PHYs, and SGMII uplink ports. One of the SGMII ports can be dedicated to the CPU for packet insertion and extraction. VSC7428 meets the IEEE802.3az Energy Efficient Ethernet requirements for green energy efficient ethernet through ActiPHY™ and PerfectReach™ energy efficient modes. A powerful embedded 416 MHz MIPS processor 32-bit CPU with DDR2 external memory and DMA-based frame extraction and insertion supports timing over packet, Ethernet OAM, and performance monitoring. VSC7428 is an excellent choice for Mobile backhaul and Microwave backhaul applications, and for provider service demarcation points in Edge and Access devices. A comprehensive application programming interface (API) and software package are provided for CE applications. The software package integrates easily with third-party software, preserving existing software investments while adding new, enhanced carrier functionality. VSC7428-02 has eight Gigabit Ethernet (GE) copper PHYs. The VSC7428-12 has eight Fast Ethernet copper PHYs. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Integrated Cu PHYs IEEE 1588 and Synchronous Ethernet network timing Supports IEEE802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
Datasheet
Description
VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich CE services. VSC7428 is intended for Telecom and CE applications, supporting MEF service delivery, network OAM, and timing over packet solutions for IEEE 1588 network timing and Synchronous Ethernet (SyncE). VSC7428 uses VeriTime™ IEEE 1588, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588 network timing and synchronization implementation. The device supports combinations of SGMII ports, Cu PHYs, and SGMII uplink ports. One of the SGMII ports can be dedicated to the CPU for packet insertion and extraction. VSC7428 meets the IEEE802.3az Energy Efficient Ethernet requirements for green energy efficient ethernet through ActiPHY™ and PerfectReach™ energy efficient modes. A powerful embedded 416 MHz MIPS processor 32-bit CPU with DDR2 external memory and DMA-based frame extraction and insertion supports timing over packet, Ethernet OAM, and performance monitoring. VSC7428 is an excellent choice for Mobile backhaul and Microwave backhaul applications, and for provider service demarcation points in Edge and Access devices. A comprehensive application programming interface (API) and software package are provided for CE applications. The software package integrates easily with third-party software, preserving existing software investments while adding new, enhanced carrier functionality. VSC7428-02 has eight Gigabit Ethernet (GE) copper PHYs. The VSC7428-12 has eight Fast Ethernet copper PHYs. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Integrated Cu PHYs IEEE 1588 and Synchronous Ethernet network timing Supports IEEE802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 Port Carrier Ethernet Switch with 8 Cu PHY - VSC7428 - Microchip Technology, Inc.
Chandler, AZ, United States
11 Port Carrier Ethernet Switch with 8 Cu PHY
VSC7428
11 Port Carrier Ethernet Switch with 8 Cu PHY VSC7428
VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich CE services. VSC7428 is intended for Telecom and CE applications, supporting MEF service delivery, network OAM, and timing over packet solutions for IEEE 1588 network timing and Synchronous Ethernet (SyncE). VSC7428 uses VeriTime™ IEEE 1588, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588 network timing and synchronization implementation. The device supports combinations of SGMII ports, Cu PHYs, and SGMII uplink ports. One of the SGMII ports can be dedicated to the CPU for packet insertion and extraction. VSC7428 meets the IEEE802.3az Energy Efficient Ethernet requirements for green energy efficient ethernet through ActiPHY™ and PerfectReach™ energy efficient modes. A powerful embedded 416 MHz MIPS processor 32-bit CPU with DDR2 external memory and DMA-based frame extraction and insertion supports timing over packet, Ethernet OAM, and performance monitoring. VSC7428 is an excellent choice for Mobile backhaul and Microwave backhaul applications, and for provider service demarcation points in Edge and Access devices. A comprehensive application programming interface (API) and software package are provided for CE applications. The software package integrates easily with third-party software, preserving existing software investments while adding new, enhanced carrier functionality. VSC7428-02 has eight Gigabit Ethernet (GE) copper PHYs. The VSC7428-12 has eight Fast Ethernet copper PHYs. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Integrated Cu PHYs IEEE 1588 and Synchronous Ethernet network timing Supports IEEE802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™

VSC7428 is the industry's most integrated 11-port Ethernet switch with SGMII ports, copper PHYs, and an embedded CPU in a single package. VSC7428 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich CE services. VSC7428 is intended for Telecom and CE applications, supporting MEF service delivery, network OAM, and timing over packet solutions for IEEE 1588 network timing and Synchronous Ethernet (SyncE).

VSC7428 uses VeriTime™ IEEE 1588, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588 network timing and synchronization implementation. The device supports combinations of SGMII ports, Cu PHYs, and SGMII uplink ports. One of the SGMII ports can be dedicated to the CPU for packet insertion and extraction. VSC7428 meets the IEEE802.3az Energy Efficient Ethernet requirements for green energy efficient ethernet through ActiPHY™ and PerfectReach™ energy efficient modes. A powerful embedded 416 MHz MIPS processor 32-bit CPU with DDR2 external memory and DMA-based frame extraction and insertion supports timing over packet, Ethernet OAM, and performance monitoring. VSC7428 is an excellent choice for Mobile backhaul and Microwave backhaul applications, and for provider service demarcation points in Edge and Access devices. A comprehensive application programming interface (API) and software package are provided for CE applications. The software package integrates easily with third-party software, preserving existing software investments while adding new, enhanced carrier functionality.

VSC7428-02 has eight Gigabit Ethernet (GE) copper PHYs. The VSC7428-12 has eight Fast Ethernet copper PHYs.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Integrated Cu PHYs
    • IEEE 1588 and Synchronous Ethernet network timing
    • Supports IEEE802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7428
Product Name 11 Port Carrier Ethernet Switch with 8 Cu PHY
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - BB-ESW626-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details