Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8895MQXI

Description
Win Source Part Number: 1162626-KSZ8895MQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 129mA Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet
Description
Win Source Part Number: 1162626-KSZ8895MQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 129mA Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1162626-KSZ8895MQXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1162626-KSZ8895MQXI
Integrated Circuits (ICs) - Interface - Controllers 1162626-KSZ8895MQXI
Win Source Part Number: 1162626-KSZ8895MQXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 129mA Standards: 10/100 Base-T/TX Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895

Win Source Part Number: 1162626-KSZ8895MQXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 129mA
Standards: 10/100 Base-T/TX
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8895

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1162626-KSZ8895MQXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

4FE+1FE SC Single-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2525SI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3x
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet/IP to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2727658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 2 #
Data Rate 1 Gbps
View Details