Microchip Technology, Inc. 5-Port 10/100 AVB Ethernet Switch KSZ8565

Description
The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five ports incorporate 10/100 Mbps PHYs. The other port has a 1000 Mbps MAC interface that can be configured as RGMII, MII or RMII. It can connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ8565 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ8565 fully supports the IEEE family of audio video bridging (AVB) standards, which provide for high quality of service (QoS) for latency sensitive traffic streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with 1000 Mbps MAC and RGMII interface Non-blocking wire-speed Ethernet switching fabric
Datasheet
Description
The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five ports incorporate 10/100 Mbps PHYs. The other port has a 1000 Mbps MAC interface that can be configured as RGMII, MII or RMII. It can connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ8565 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ8565 fully supports the IEEE family of audio video bridging (AVB) standards, which provide for high quality of service (QoS) for latency sensitive traffic streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with 1000 Mbps MAC and RGMII interface Non-blocking wire-speed Ethernet switching fabric
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port 10/100 AVB Ethernet Switch - KSZ8565 - Microchip Technology, Inc.
Chandler, AZ, United States
5-Port 10/100 AVB Ethernet Switch
KSZ8565
5-Port 10/100 AVB Ethernet Switch KSZ8565
The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five ports incorporate 10/100 Mbps PHYs. The other port has a 1000 Mbps MAC interface that can be configured as RGMII, MII or RMII. It can connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ8565 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ8565 fully supports the IEEE family of audio video bridging (AVB) standards, which provide for high quality of service (QoS) for latency sensitive traffic streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with 1000 Mbps MAC and RGMII interface Non-blocking wire-speed Ethernet switching fabric

The KSZ8565 is a managed, five-port 10/100 Ethernet switch with numerous advanced features designed to exceed Automotive AEC-Q100 Grade 2 (-40°C to +105°C) and EMC requirements. Four of the five ports incorporate 10/100 Mbps PHYs. The other port has a 1000 Mbps MAC interface that can be configured as RGMII, MII or RMII. It can connect directly to a host processor or to an external PHY.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.

Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.

As a member of the EtherSynch® product family, the KSZ8565 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications.

The KSZ8565 fully supports the IEEE family of audio video bridging (AVB) standards, which provide for high quality of service (QoS) for latency sensitive traffic streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv.

An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      Integrated 5-port 10/100 Layer-2 switch with 1000 Mbps MAC and RGMII interface
      • Non-blocking wire-speed Ethernet switching fabric
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8565
Product Name 5-Port 10/100 AVB Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - EKI-7712E-4F-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details