Microchip Technology, Inc. 5-Port 10/100 Managed Ethernet Switch with Fiber Support KSZ8765

Description
The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8765CLX incorporates a small package outline, low power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8765CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the GMII, RGMII, MII, and RMII modes. The KSZ8765CLX is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Two integrated MAC/PHYs 100Base-FX on Port 1 and Port 2 - Two integrated MAC/PHYs 10/100Base-T/TX on Port 3 and Port 4 - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs (two 10/100Base-T/TX & two 100Base-FX) that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX & 100Base-FX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet
Description
The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8765CLX incorporates a small package outline, low power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8765CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the GMII, RGMII, MII, and RMII modes. The KSZ8765CLX is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Two integrated MAC/PHYs 100Base-FX on Port 1 and Port 2 - Two integrated MAC/PHYs 10/100Base-T/TX on Port 3 and Port 4 - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs (two 10/100Base-T/TX & two 100Base-FX) that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX & 100Base-FX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port 10/100 Managed Ethernet Switch with Fiber Support - KSZ8765 - Microchip Technology, Inc.
Chandler, AZ, United States
5-Port 10/100 Managed Ethernet Switch with Fiber Support
KSZ8765
5-Port 10/100 Managed Ethernet Switch with Fiber Support KSZ8765
The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8765CLX incorporates a small package outline, low power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8765CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the GMII, RGMII, MII, and RMII modes. The KSZ8765CLX is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Two integrated MAC/PHYs 100Base-FX on Port 1 and Port 2 - Two integrated MAC/PHYs 10/100Base-T/TX on Port 3 and Port 4 - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs (two 10/100Base-T/TX & two 100Base-FX) that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX & 100Base-FX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support

The KSZ8765 is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce overall system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port.
The KSZ8765CLX incorporates a small package outline, low power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support.
The KSZ8765CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the GMII, RGMII, MII, and RMII modes. The KSZ8765CLX is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design.
- Two integrated MAC/PHYs 100Base-FX on Port 1 and Port 2
- Two integrated MAC/PHYs 10/100Base-T/TX on Port 3 and Port 4
- One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces
- Small 80-pin LQFP package
A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink
      • New generation switch with four MACs, one GMAC (for uplink) and four PHYs (two 10/100Base-T/TX & two 100Base-FX) that are fully compliant with the IEEE 802.3u standard
      • 10/100Base-T/TX & 100Base-FX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers
      • Rapid spanning tree support (RSTP) for topology management
      • Microchip LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
    • Advanced Switch Capabilities
      • IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs)
      • Support 802.1x port-based security and MAC-based authentication via access control lists (ACL)
    • QoS/CoS Packet Prioritization Support
      • 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels
      • 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc
      • Programmable rate limiting at the ingress and egress ports on a per port basis
    • Comprehensive Configuration Register Access
      • High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers
      • MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification
      • Control registers configurable on-the-fly
    • Switch Monitoring Features
      • Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port or MII/RMII
      • MIB counters for fully-compliant statistics gathering (36 MIB counters per port)
    • Low Power Dissipation
      • Full-chip software power-down
      • Energy detect power-down (EDPD)
      • Support IEEE P802.3az Energy Efficient Ethernet (EEE)
      • Wake on LAN (WoL) support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8765
Product Name 5-Port 10/100 Managed Ethernet Switch with Fiber Support
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 228109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details