Microchip Technology, Inc. 5-Port 10/100 Managed Ethernet Switch with Gigabit Uplink KSZ8795

Description
The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8795CLX incorporates a small package outline, lowest power consumption with internal biasing, and on-chip termination. Its extensive features set includes enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, quality-of-service (QoS) priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8795CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the port 5 GMAC can be configured to any of GMII, RGMII, MII and RMII modes. The KSZ8795CLX product is built upon Microchip's industry-leading Ethernet latest analog and digital technology, with features designed to offload host processing and streamline your overall design. - Four integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power-management features including energy-efficient Ethernet (EEE), PME, and wake-on-LAN (WoL) have been designed-in to satisfy energy-efficient environments. All registers in the MAC and PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet
Description
The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8795CLX incorporates a small package outline, lowest power consumption with internal biasing, and on-chip termination. Its extensive features set includes enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, quality-of-service (QoS) priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8795CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the port 5 GMAC can be configured to any of GMII, RGMII, MII and RMII modes. The KSZ8795CLX product is built upon Microchip's industry-leading Ethernet latest analog and digital technology, with features designed to offload host processing and streamline your overall design. - Four integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power-management features including energy-efficient Ethernet (EEE), PME, and wake-on-LAN (WoL) have been designed-in to satisfy energy-efficient environments. All registers in the MAC and PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port 10/100 Managed Ethernet Switch with Gigabit Uplink - KSZ8795 - Microchip Technology, Inc.
Chandler, AZ, United States
5-Port 10/100 Managed Ethernet Switch with Gigabit Uplink
KSZ8795
5-Port 10/100 Managed Ethernet Switch with Gigabit Uplink KSZ8795
The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The KSZ8795CLX incorporates a small package outline, lowest power consumption with internal biasing, and on-chip termination. Its extensive features set includes enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, quality-of-service (QoS) priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8795CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the port 5 GMAC can be configured to any of GMII, RGMII, MII and RMII modes. The KSZ8795CLX product is built upon Microchip's industry-leading Ethernet latest analog and digital technology, with features designed to offload host processing and streamline your overall design. - Four integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power-management features including energy-efficient Ethernet (EEE), PME, and wake-on-LAN (WoL) have been designed-in to satisfy energy-efficient environments. All registers in the MAC and PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink New generation switch with four MACs, one GMAC (for uplink) and four PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) QoS/CoS Packet Prioritization Support 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis Comprehensive Configuration Register Access High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Switch Monitoring Features Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Low Power Dissipation Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support

The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port.
The KSZ8795CLX incorporates a small package outline, lowest power consumption with internal biasing, and on-chip termination. Its extensive features set includes enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, quality-of-service (QoS) priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support.
The KSZ8795CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the port 5 GMAC can be configured to any of GMII, RGMII, MII and RMII modes.
The KSZ8795CLX product is built upon Microchip's industry-leading Ethernet latest analog and digital technology, with features designed to offload host processing and streamline your overall design.
- Four integrated 10/100Base-T/TX MAC/PHYs
- One integrated 10/100/1000Base-T/TX GMAC with selectable GMII, RGMII, MII, and RMII interfaces
- Small 80-pin LQFP package
A robust assortment of power-management features including energy-efficient Ethernet (EEE), PME, and wake-on-LAN (WoL) have been designed-in to satisfy energy-efficient environments. All registers in the MAC and PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      Integrated 5-port 10/100 Layer-2 switch with Gigabit uplink
      • New generation switch with four MACs, one GMAC (for uplink) and four PHYs that are fully compliant with the IEEE 802.3u standard
      • 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers
      • Rapid spanning tree support (RSTP) for topology management
      • Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
      Advanced Switch Capabilities
      • IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs)
      • Support 802.1x port-based security and MAC-based authentication via access control lists (ACL)
      QoS/CoS Packet Prioritization Support
      • 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels
      • 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc
      • Programmable rate limiting at the ingress and egress ports on a per port basis
      Comprehensive Configuration Register Access
      • High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers
      • MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification
      • Control registers configurable on-the-fly
      Switch Monitoring Features
      • Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port or MII/RMII
      • MIB counters for fully-compliant statistics gathering (36 MIB counters per port)
      Low Power Dissipation
      • Full-chip software power-down
      • Energy detect power-down (EDPD)
      • Support IEEE P802.3az Energy Efficient Ethernet (EEE)
      • Wake on LAN (WoL) support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8795
Product Name 5-Port 10/100 Managed Ethernet Switch with Gigabit Uplink
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Modbus Gateway, 4Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 57AC6239 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details