Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9893RNXC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1316827-KSZ9893RNXC- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: KSZ9893RNXC-CT,KSZ98 93RNXC-DKR Base Product Number: KSZ9893 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1316827-KSZ9893RNXC- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: KSZ9893RNXC-CT,KSZ98 93RNXC-DKR Base Product Number: KSZ9893 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1316827-KSZ9893RNXC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1316827-KSZ9893RNXC-TR
Integrated Circuits (ICs) - Interface - Controllers 1316827-KSZ9893RNXC-TR
Manufacturer: Microchip Technology Win Source Part Number: 1316827-KSZ9893RNXC- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: KSZ9893RNXC-CT,KSZ98 93RNXC-DKR Base Product Number: KSZ9893 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316827-KSZ9893RNXC-TR
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Reel - TR
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I²C, MII, RMII, SPI
Current - Supply: 250mA
Standards: IEEE 802.3, 10/100/1000 Base-TX PHY
Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: KSZ9893RNXC-CT,KSZ9893RNXC-DKR
Base Product Number: KSZ9893
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1316827-KSZ9893RNXC-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

ControlNet Fiber Ring Short Repeater - 1786-RPFS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details