Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7420XJG-02

Description
Win Source Part Number: 1211952-VSC7420XJG-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Temperature Range - Operating: 0°C ~ 125°C Alternative Parts (Cross-Reference): VSC7420XJG02; ECCN: 5A991C Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420
Request a Quote Datasheet
Description
Win Source Part Number: 1211952-VSC7420XJG-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Temperature Range - Operating: 0°C ~ 125°C Alternative Parts (Cross-Reference): VSC7420XJG02; ECCN: 5A991C Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1211952-VSC7420XJG-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1211952-VSC7420XJG-02
Integrated Circuits (ICs) - Interface - Telecom 1211952-VSC7420XJG-02
Win Source Part Number: 1211952-VSC7420XJG-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Temperature Range - Operating: 0°C ~ 125°C Alternative Parts (Cross-Reference): VSC7420XJG02; ECCN: 5A991C Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420

Win Source Part Number: 1211952-VSC7420XJG-02
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Package / Case: 672-BGA
Supplier Device Package: 672-HSBGA (27x27)
Temperature Range - Operating: 0°C ~ 125°C
Alternative Parts (Cross-Reference): VSC7420XJG02;
ECCN: 5A991C
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1211952-VSC7420XJG-02
Product Name Integrated Circuits (ICs) - Interface - Telecom
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 18 port managed switch - 1783-BMS12T4E2CGNK - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30518020-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details