Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch KSZ8873

Description
The KSZ8873MML/MLL/FLL/R LL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8873 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include hardware power down, software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8873MML/MLL/FLL/R LL also offer a by-pass mode. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8873 family enables the flexibility to meet requirements of different applications: KSZ8873MLL - Two 10/100BASE-T/TX transceivers and one MII interface KSZ8873RLL - Two 10/100BASE-T/TX transceivers and one RMII interface KSZ8873FLL - Two 100BASE-FX transceivers and one MII interface KSZ8873MML - Two MII interfaces and one 10/100BASE-T/TX transceivers The device is available in RoHS-compliant 64-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 64-Pin LQFP, Lead-free package
Datasheet
Description
The KSZ8873MML/MLL/FLL/R LL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8873 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include hardware power down, software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8873MML/MLL/FLL/R LL also offer a by-pass mode. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8873 family enables the flexibility to meet requirements of different applications: KSZ8873MLL - Two 10/100BASE-T/TX transceivers and one MII interface KSZ8873RLL - Two 10/100BASE-T/TX transceivers and one RMII interface KSZ8873FLL - Two 100BASE-FX transceivers and one MII interface KSZ8873MML - Two MII interfaces and one 10/100BASE-T/TX transceivers The device is available in RoHS-compliant 64-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 64-Pin LQFP, Lead-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - KSZ8873 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
KSZ8873
3-Port 10/100 Managed Ethernet Switch KSZ8873
The KSZ8873MML/MLL/FLL/R LL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8873 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include hardware power down, software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8873MML/MLL/FLL/R LL also offer a by-pass mode. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8873 family enables the flexibility to meet requirements of different applications: KSZ8873MLL - Two 10/100BASE-T/TX transceivers and one MII interface KSZ8873RLL - Two 10/100BASE-T/TX transceivers and one RMII interface KSZ8873FLL - Two 100BASE-FX transceivers and one MII interface KSZ8873MML - Two MII interfaces and one 10/100BASE-T/TX transceivers The device is available in RoHS-compliant 64-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 64-Pin LQFP, Lead-free package

The KSZ8873MML/MLL/FLL/RLL are highly integrated 3-port switch on a chip ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems.
Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8873 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include hardware power down, software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle.
KSZ8873MML/MLL/FLL/RLL also offer a by-pass mode. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation.
The configurations provided by the KSZ8873 family enables the flexibility to meet requirements of different applications:

KSZ8873MLL - Two 10/100BASE-T/TX transceivers and one MII interface
KSZ8873RLL - Two 10/100BASE-T/TX transceivers and one RMII interface
KSZ8873FLL - Two 100BASE-FX transceivers and one MII interface
KSZ8873MML - Two MII interfaces and one 10/100BASE-T/TX transceivers
The device is available in RoHS-compliant 64-pin LQFP package. Industrial-grade and Automotive-grade are also available.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Advanced Switch Features
    • Comprehensive Configuration Register Access
    • QoS/CoS Packet Prioritization Support
    • Proven Integrated 3-Port 10/100 Ethernet Switch
    • Switch Monitoring Features
    • Low Power Dissipation
    • Industrial Temperature Range: –40°C to +85°C
    • Available in 64-Pin LQFP, Lead-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8873
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details