Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch KSZ8893

Description
The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting, tag/port-based VLAN, QoS priority, management, management information base (MIB) counters, RMII/MII/SNI, and CPU control/data interfaces to effectively address both current and emerging Fast Ethernet applications. The KSZ8893MQL/MBL contains two 10/100 transceivers with patented mixed-signal low-power technology, three media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address lookup engine, and an on-chip frame buffer memory. Both PHY units support 10BASE-T and 100BASETX. In addition, one PHY unit supports 100BASE-FX. The KSZ8893MQL/MBL comes in a lead-free package, and is also available in industrial temperature-grade KS8893MQLI/MBLI and Automotive-grade KSZ8893 MQL AM. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8863, KSZ8873 Additional Features Proven Integrated 3-Port 10/100 Ethernet Switch Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Advanced Switch Features Low Latency Support Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: -40°C to +85°C Available in 128-Pin PQFP and 100-ball LFBGA, Lead- free package
Datasheet
Description
The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting, tag/port-based VLAN, QoS priority, management, management information base (MIB) counters, RMII/MII/SNI, and CPU control/data interfaces to effectively address both current and emerging Fast Ethernet applications. The KSZ8893MQL/MBL contains two 10/100 transceivers with patented mixed-signal low-power technology, three media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address lookup engine, and an on-chip frame buffer memory. Both PHY units support 10BASE-T and 100BASETX. In addition, one PHY unit supports 100BASE-FX. The KSZ8893MQL/MBL comes in a lead-free package, and is also available in industrial temperature-grade KS8893MQLI/MBLI and Automotive-grade KSZ8893 MQL AM. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8863, KSZ8873 Additional Features Proven Integrated 3-Port 10/100 Ethernet Switch Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Advanced Switch Features Low Latency Support Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: -40°C to +85°C Available in 128-Pin PQFP and 100-ball LFBGA, Lead- free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - KSZ8893 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
KSZ8893
3-Port 10/100 Managed Ethernet Switch KSZ8893
The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems. It offers an extensive feature set that includes rate limiting, tag/port-based VLAN, QoS priority, management, management information base (MIB) counters, RMII/MII/SNI, and CPU control/data interfaces to effectively address both current and emerging Fast Ethernet applications. The KSZ8893MQL/MBL contains two 10/100 transceivers with patented mixed-signal low-power technology, three media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address lookup engine, and an on-chip frame buffer memory. Both PHY units support 10BASE-T and 100BASETX. In addition, one PHY unit supports 100BASE-FX. The KSZ8893MQL/MBL comes in a lead-free package, and is also available in industrial temperature-grade KS8893MQLI/MBLI and Automotive-grade KSZ8893 MQL AM. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8863, KSZ8873 Additional Features Proven Integrated 3-Port 10/100 Ethernet Switch Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Advanced Switch Features Low Latency Support Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: -40°C to +85°C Available in 128-Pin PQFP and 100-ball LFBGA, Lead- free package

The KSZ8893MQL/MBL, a highly integrated layer 2 managed switch, is designed for low port count, cost-sensitive 10/100 Mbps switch systems.
It offers an extensive feature set that includes rate limiting, tag/port-based VLAN, QoS priority, management, management information base (MIB) counters, RMII/MII/SNI, and CPU control/data interfaces to effectively address both current and emerging Fast Ethernet applications.
The KSZ8893MQL/MBL contains two 10/100 transceivers with patented mixed-signal low-power technology, three media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address lookup engine, and an on-chip frame buffer memory. Both PHY units support 10BASE-T and 100BASETX. In addition, one PHY unit supports 100BASE-FX.
The KSZ8893MQL/MBL comes in a lead-free package, and is also available in industrial temperature-grade KS8893MQLI/MBLI and Automotive-grade KSZ8893 MQL AM.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device KSZ8863, KSZ8873

Additional Features

    • Proven Integrated 3-Port 10/100 Ethernet Switch
    • Comprehensive Configuration Register Access
    • QoS/CoS Packet Prioritization Support
    • Advanced Switch Features
    • Low Latency Support
    • Switch Monitoring Features
    • Low Power Dissipation
    • Industrial Temperature Range: -40°C to +85°C
    • Available in 128-Pin PQFP and 100-ball LFBGA, Lead- free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8893
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC - EKI-9226G-20FMI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3z, 802.1D, 802.1w,802.1p, 802.1Q, 802.1X, 802.3ad, 802.3ab
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details