Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9563RNXC-TR

Description
Win Source Part Number: 1032297-KSZ9563RNXC- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9563RNXC-CT,KSZ95 63RNXC-DKR Base Product Number: KSZ9563
Request a Quote Datasheet
Description
Win Source Part Number: 1032297-KSZ9563RNXC- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9563RNXC-CT,KSZ95 63RNXC-DKR Base Product Number: KSZ9563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1032297-KSZ9563RNXC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1032297-KSZ9563RNXC-TR
Integrated Circuits (ICs) - Interface - Controllers 1032297-KSZ9563RNXC-TR
Win Source Part Number: 1032297-KSZ9563RNXC- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: MII, RMII, RGMII Current - Supply: 250mA Standards: 10/100/1000 Base-T PHY Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9563RNXC-CT,KSZ95 63RNXC-DKR Base Product Number: KSZ9563

Win Source Part Number: 1032297-KSZ9563RNXC-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: MII, RMII, RGMII
Current - Supply: 250mA
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ9563RNXC-CT,KSZ9563RNXC-DKR
Base Product Number: KSZ9563

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1032297-KSZ9563RNXC-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 5TG unmanaged switch - 1783-US5TG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details