Microchip Technology, Inc. 24 ports, 15.4W, IEEE 802.3af-compliant indoor PoE midspan, managed PD-6524G

Description
The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network infrastructure completely unaltered. With the midspan’s plug-and-play installation, it can be easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 15.4W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1
Datasheet
Description
The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network infrastructure completely unaltered. With the midspan’s plug-and-play installation, it can be easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 15.4W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 ports, 15.4W, IEEE 802.3af-compliant indoor PoE midspan, managed - PD-6524G - Microchip Technology, Inc.
Chandler, AZ, United States
24 ports, 15.4W, IEEE 802.3af-compliant indoor PoE midspan, managed
PD-6524G
24 ports, 15.4W, IEEE 802.3af-compliant indoor PoE midspan, managed PD-6524G
The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network infrastructure completely unaltered. With the midspan’s plug-and-play installation, it can be easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 15.4W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1

The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network infrastructure completely unaltered. With the midspan’s plug-and-play installation, it can be easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 24
  • PoE output: 15.4W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3af (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-6524G
Product Name 24 ports, 15.4W, IEEE 802.3af-compliant indoor PoE midspan, managed
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details