Microchip Technology, Inc. 2-Port 10/100 Managed Ethernet Switch with Host Bus Interface LAN9311

Description
The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i combines all the functions of a 10/100 switch system, including the switch fabric, packet buffers, buffer manager, media access controllers (MACs), PHY transceivers, and host bus interface. The LAN9311/LAN9311i complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol specification and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. At the core of the LAN9311/LAN9311i is the high performance, high efficiency 3 port Ethernet switch fabric. The switch fabric contains a 3 port VLAN layer 2 switch engine that supports untagged, VLAN tagged, and priority tagged frames. The switch fabric provides an extensive feature set which includes spanning tree protocol support, multicast packet filtering and Quality of Service (QoS) packet prioritization by VLAN tag, destination address, port default value or DIFFSERV/TOS, allowing for a range of prioritization implementations. 32K of buffer RAM allows for the storage of multiple packets while forwarding operations are completed, and a 1K entry forwarding table provides ample room for MAC address forwarding tables. Each port is allocated a cluster of 4 dynamic QoS queues which allow each queue size to grow and shrink with traffic, effectively utilizing all available memory. This memory is managed dynamically via the buffer manager block within the switch fabric. All aspects of the switch fabric are managed via the switch fabric configuration and status registers, which are indirectly accessible via the memory mapped system control and status registers. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance and full featured 2 port switch with VLAN, QoS packet prioritization, Rate Limiting, IGMP monitoring and management functions Easily interfaces to most 16-bit embedded CPU's Unique Virtual PHY feature simplifies software development by mimicking the multiple switch ports as a single port MAC/PHY Integrated IEEE 1588 Hardware Time Stamp Unit Target Applications Cable, satellite, and IP set-top boxes Digital televisions Digital video recorders VoIP/Video phone systems Home gateways Test/Measurement equipment Industrial automation systems Key Benefits Ethernet Switch Fabric 32K buffer RAM 1K entry forwarding table Port based IEEE 802.1Q VLAN support (16 groups) Programmable IEEE 802.1Q tag insertion/removal IEEE 802.1d spanning tree protocol support QoS/CoS Packet prioritization 4 dynamic QoS queues per port Input priority determined by VLAN tag, DA lookup, TOS, DIFFSERV or port default value Programmable class of service map based on input priority Remapping of 802.1Q priority field on per port basis Programmable rate limiting at the ingress/egress ports with random early discard, per port/priority IGMP v1/v2/v3 monitoring for Multicast packet filtering Programmable filter by MAC address Switch Management Port mirroring/monitoring /sniffing: ingress and/or egress traffic on any ports or port pairs Fully compliant statistics (MIB) gathering counters Control registers configurable on-the-fly Ports 2 internal 10/100 PHYs with HP Auto-MDIX support Fully compliant with IEEE 802.3 standards 10BASE-T and 100BASE-TX support Full and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload padding 2K Jumbo packet support Programmable interframe gap, flow control pause value Full transmit/receive statistics Auto-negotiation Automatic MDI/MDI-X Loop-back mode High-performance host bus interface Provides in-band network communication path Access to management registers Simple, SRAM-like interface 16-bit data bus Big, little, and mixed endian support Large TX and RX FIFO's for high latency applications Programmable water marks and threshold levels Host interrupt support IEEE 1588 Hardware Time Stamp Unit Global 64-bit tunable clock Master or slave mode per port Time stamp on TX or RX of Sync and Delay_req packets per port, Timestamp on GPIO 64-bit timer comparator event generation (GPIO or IRQ) Comprehensive Power Management Features Wake on LAN Wake on link status change (energy detect) Magic packet wakeup Wakeup indicator event signal Other Features General Purpose Timer Serial EEPROM interface (I2C master or Microwire™ master) for non-managed configuration Programmable GPIOs/LEDs Single 3.3V power supply Available in Commercial & Industrial Temp. Ranges
Datasheet
Description
The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i combines all the functions of a 10/100 switch system, including the switch fabric, packet buffers, buffer manager, media access controllers (MACs), PHY transceivers, and host bus interface. The LAN9311/LAN9311i complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol specification and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. At the core of the LAN9311/LAN9311i is the high performance, high efficiency 3 port Ethernet switch fabric. The switch fabric contains a 3 port VLAN layer 2 switch engine that supports untagged, VLAN tagged, and priority tagged frames. The switch fabric provides an extensive feature set which includes spanning tree protocol support, multicast packet filtering and Quality of Service (QoS) packet prioritization by VLAN tag, destination address, port default value or DIFFSERV/TOS, allowing for a range of prioritization implementations. 32K of buffer RAM allows for the storage of multiple packets while forwarding operations are completed, and a 1K entry forwarding table provides ample room for MAC address forwarding tables. Each port is allocated a cluster of 4 dynamic QoS queues which allow each queue size to grow and shrink with traffic, effectively utilizing all available memory. This memory is managed dynamically via the buffer manager block within the switch fabric. All aspects of the switch fabric are managed via the switch fabric configuration and status registers, which are indirectly accessible via the memory mapped system control and status registers. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance and full featured 2 port switch with VLAN, QoS packet prioritization, Rate Limiting, IGMP monitoring and management functions Easily interfaces to most 16-bit embedded CPU's Unique Virtual PHY feature simplifies software development by mimicking the multiple switch ports as a single port MAC/PHY Integrated IEEE 1588 Hardware Time Stamp Unit Target Applications Cable, satellite, and IP set-top boxes Digital televisions Digital video recorders VoIP/Video phone systems Home gateways Test/Measurement equipment Industrial automation systems Key Benefits Ethernet Switch Fabric 32K buffer RAM 1K entry forwarding table Port based IEEE 802.1Q VLAN support (16 groups) Programmable IEEE 802.1Q tag insertion/removal IEEE 802.1d spanning tree protocol support QoS/CoS Packet prioritization 4 dynamic QoS queues per port Input priority determined by VLAN tag, DA lookup, TOS, DIFFSERV or port default value Programmable class of service map based on input priority Remapping of 802.1Q priority field on per port basis Programmable rate limiting at the ingress/egress ports with random early discard, per port/priority IGMP v1/v2/v3 monitoring for Multicast packet filtering Programmable filter by MAC address Switch Management Port mirroring/monitoring /sniffing: ingress and/or egress traffic on any ports or port pairs Fully compliant statistics (MIB) gathering counters Control registers configurable on-the-fly Ports 2 internal 10/100 PHYs with HP Auto-MDIX support Fully compliant with IEEE 802.3 standards 10BASE-T and 100BASE-TX support Full and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload padding 2K Jumbo packet support Programmable interframe gap, flow control pause value Full transmit/receive statistics Auto-negotiation Automatic MDI/MDI-X Loop-back mode High-performance host bus interface Provides in-band network communication path Access to management registers Simple, SRAM-like interface 16-bit data bus Big, little, and mixed endian support Large TX and RX FIFO's for high latency applications Programmable water marks and threshold levels Host interrupt support IEEE 1588 Hardware Time Stamp Unit Global 64-bit tunable clock Master or slave mode per port Time stamp on TX or RX of Sync and Delay_req packets per port, Timestamp on GPIO 64-bit timer comparator event generation (GPIO or IRQ) Comprehensive Power Management Features Wake on LAN Wake on link status change (energy detect) Magic packet wakeup Wakeup indicator event signal Other Features General Purpose Timer Serial EEPROM interface (I2C master or Microwire™ master) for non-managed configuration Programmable GPIOs/LEDs Single 3.3V power supply Available in Commercial & Industrial Temp. Ranges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 10/100 Managed Ethernet Switch with Host Bus Interface - LAN9311 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Port 10/100 Managed Ethernet Switch with Host Bus Interface
LAN9311
2-Port 10/100 Managed Ethernet Switch with Host Bus Interface LAN9311
The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i combines all the functions of a 10/100 switch system, including the switch fabric, packet buffers, buffer manager, media access controllers (MACs), PHY transceivers, and host bus interface. The LAN9311/LAN9311i complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol specification and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. At the core of the LAN9311/LAN9311i is the high performance, high efficiency 3 port Ethernet switch fabric. The switch fabric contains a 3 port VLAN layer 2 switch engine that supports untagged, VLAN tagged, and priority tagged frames. The switch fabric provides an extensive feature set which includes spanning tree protocol support, multicast packet filtering and Quality of Service (QoS) packet prioritization by VLAN tag, destination address, port default value or DIFFSERV/TOS, allowing for a range of prioritization implementations. 32K of buffer RAM allows for the storage of multiple packets while forwarding operations are completed, and a 1K entry forwarding table provides ample room for MAC address forwarding tables. Each port is allocated a cluster of 4 dynamic QoS queues which allow each queue size to grow and shrink with traffic, effectively utilizing all available memory. This memory is managed dynamically via the buffer manager block within the switch fabric. All aspects of the switch fabric are managed via the switch fabric configuration and status registers, which are indirectly accessible via the memory mapped system control and status registers. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance and full featured 2 port switch with VLAN, QoS packet prioritization, Rate Limiting, IGMP monitoring and management functions Easily interfaces to most 16-bit embedded CPU's Unique Virtual PHY feature simplifies software development by mimicking the multiple switch ports as a single port MAC/PHY Integrated IEEE 1588 Hardware Time Stamp Unit Target Applications Cable, satellite, and IP set-top boxes Digital televisions Digital video recorders VoIP/Video phone systems Home gateways Test/Measurement equipment Industrial automation systems Key Benefits Ethernet Switch Fabric 32K buffer RAM 1K entry forwarding table Port based IEEE 802.1Q VLAN support (16 groups) Programmable IEEE 802.1Q tag insertion/removal IEEE 802.1d spanning tree protocol support QoS/CoS Packet prioritization 4 dynamic QoS queues per port Input priority determined by VLAN tag, DA lookup, TOS, DIFFSERV or port default value Programmable class of service map based on input priority Remapping of 802.1Q priority field on per port basis Programmable rate limiting at the ingress/egress ports with random early discard, per port/priority IGMP v1/v2/v3 monitoring for Multicast packet filtering Programmable filter by MAC address Switch Management Port mirroring/monitoring /sniffing: ingress and/or egress traffic on any ports or port pairs Fully compliant statistics (MIB) gathering counters Control registers configurable on-the-fly Ports 2 internal 10/100 PHYs with HP Auto-MDIX support Fully compliant with IEEE 802.3 standards 10BASE-T and 100BASE-TX support Full and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload padding 2K Jumbo packet support Programmable interframe gap, flow control pause value Full transmit/receive statistics Auto-negotiation Automatic MDI/MDI-X Loop-back mode High-performance host bus interface Provides in-band network communication path Access to management registers Simple, SRAM-like interface 16-bit data bus Big, little, and mixed endian support Large TX and RX FIFO's for high latency applications Programmable water marks and threshold levels Host interrupt support IEEE 1588 Hardware Time Stamp Unit Global 64-bit tunable clock Master or slave mode per port Time stamp on TX or RX of Sync and Delay_req packets per port, Timestamp on GPIO 64-bit timer comparator event generation (GPIO or IRQ) Comprehensive Power Management Features Wake on LAN Wake on link status change (energy detect) Magic packet wakeup Wakeup indicator event signal Other Features General Purpose Timer Serial EEPROM interface (I2C master or Microwire™ master) for non-managed configuration Programmable GPIOs/LEDs Single 3.3V power supply Available in Commercial & Industrial Temp. Ranges

The LAN9311/LAN9311i is a full featured, 2 port 10/100 managed Ethernet switch designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9311/LAN9311i combines all the functions of a 10/100 switch system, including the switch fabric, packet buffers, buffer manager, media access controllers (MACs), PHY transceivers, and host bus interface. The LAN9311/LAN9311i complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol specification and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications.

At the core of the LAN9311/LAN9311i is the high performance, high efficiency 3 port Ethernet switch fabric. The switch fabric contains a 3 port VLAN layer 2 switch engine that supports untagged, VLAN tagged, and priority tagged frames. The switch fabric provides an extensive feature set which includes spanning tree protocol support, multicast packet filtering and Quality of Service (QoS) packet prioritization by VLAN tag, destination address, port default value or DIFFSERV/TOS, allowing for a range of prioritization implementations. 32K of buffer RAM allows for the storage of multiple packets while forwarding operations are completed, and a 1K entry forwarding table provides ample room for MAC address forwarding tables. Each port is allocated a cluster of 4 dynamic QoS queues which allow each queue size to grow and shrink with traffic, effectively utilizing all available memory. This memory is managed dynamically via the buffer manager block within the switch fabric. All aspects of the switch fabric are managed via the switch fabric configuration and status registers, which are indirectly accessible via the memory mapped system control and status registers.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • High performance and full featured 2 port switch with VLAN, QoS packet prioritization, Rate Limiting, IGMP monitoring and management functions
    • Easily interfaces to most 16-bit embedded CPU's
    • Unique Virtual PHY feature simplifies software development by mimicking the multiple switch ports as a single port MAC/PHY
    • Integrated IEEE 1588 Hardware Time Stamp Unit
    Target Applications
    • Cable, satellite, and IP set-top boxes
    • Digital televisions
    • Digital video recorders
    • VoIP/Video phone systems
    • Home gateways
    • Test/Measurement equipment
    • Industrial automation systems
    Key Benefits
    • Ethernet Switch Fabric
      • 32K buffer RAM
      • 1K entry forwarding table
      • Port based IEEE 802.1Q VLAN support (16 groups)
        • Programmable IEEE 802.1Q tag insertion/removal
      • IEEE 802.1d spanning tree protocol support
      • QoS/CoS Packet prioritization
        • 4 dynamic QoS queues per port
        • Input priority determined by VLAN tag, DA lookup, TOS, DIFFSERV or port default value
        • Programmable class of service map based on input priority
        • Remapping of 802.1Q priority field on per port basis
        • Programmable rate limiting at the ingress/egress ports with random early discard, per port/priority
      • IGMP v1/v2/v3 monitoring for Multicast packet filtering
      • Programmable filter by MAC address
    • Switch Management
      • Port mirroring/monitoring/sniffing: ingress and/or egress traffic on any ports or port pairs
      • Fully compliant statistics (MIB) gathering counters
      • Control registers configurable on-the-fly
    • Ports
      • 2 internal 10/100 PHYs with HP Auto-MDIX support
      • Fully compliant with IEEE 802.3 standards
      • 10BASE-T and 100BASE-TX support
      • Full and half duplex support
      • Full duplex flow control
      • Backpressure (forced collision) half duplex flow control
      • Automatic flow control based on programmable levels
      • Automatic 32-bit CRC generation and checking
      • Automatic payload padding
      • 2K Jumbo packet support
      • Programmable interframe gap, flow control pause value
      • Full transmit/receive statistics
      • Auto-negotiation
      • Automatic MDI/MDI-X
      • Loop-back mode
    • High-performance host bus interface
      • Provides in-band network communication path
      • Access to management registers
      • Simple, SRAM-like interface
      • 16-bit data bus
      • Big, little, and mixed endian support
      • Large TX and RX FIFO's for high latency applications
      • Programmable water marks and threshold levels
      • Host interrupt support
    • IEEE 1588 Hardware Time Stamp Unit
      • Global 64-bit tunable clock
      • Master or slave mode per port
      • Time stamp on TX or RX of Sync and Delay_req packets per port, Timestamp on GPIO
      • 64-bit timer comparator event generation (GPIO or IRQ)
    • Comprehensive Power Management Features
      • Wake on LAN
      • Wake on link status change (energy detect)
      • Magic packet wakeup
      • Wakeup indicator event signal
    • Other Features
      • General Purpose Timer
      • Serial EEPROM interface (I2C master or Microwire™ master) for non-managed configuration
      • Programmable GPIOs/LEDs
    • Single 3.3V power supply
    • Available in Commercial & Industrial Temp. Ranges
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9311
Product Name 2-Port 10/100 Managed Ethernet Switch with Host Bus Interface
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details