Microchip Technology, Inc. 10 Port Managed L2 Switch with 8 Cu PHYs vsc7424

Description
The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution combines the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. The VSC7424 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7424 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100Mbps and 1Gbps fiber support
Datasheet
Description
The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution combines the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. The VSC7424 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7424 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100Mbps and 1Gbps fiber support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Port Managed L2 Switch with 8 Cu PHYs - vsc7424 - Microchip Technology, Inc.
Chandler, AZ, United States
10 Port Managed L2 Switch with 8 Cu PHYs
vsc7424
10 Port Managed L2 Switch with 8 Cu PHYs vsc7424
The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution combines the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. The VSC7424 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7424 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100Mbps and 1Gbps fiber support

The VSC7424 is the industry’s first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7424 leverages new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution combines the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. The VSC7424 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7424 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
    • Lowest BOM solution requires only one IC
    • Up to two SGMII ports with 100Mbps and 1Gbps fiber support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number vsc7424
Product Name 10 Port Managed L2 Switch with 8 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details