Microchip Technology, Inc. 6 Port Enterprise Switch with 2 Cu PHYs vsc7410

Description
Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7410 Gigabit Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. VSC7410 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse Path Forwarding (uRPF) tasks. VSC7410 supports application programming interface for easy integration with third-party application software. The device also supports IStaX application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software
Datasheet
Description
Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7410 Gigabit Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. VSC7410 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse Path Forwarding (uRPF) tasks. VSC7410 supports application programming interface for easy integration with third-party application software. The device also supports IStaX application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Port Enterprise Switch with 2 Cu PHYs - vsc7410 - Microchip Technology, Inc.
Chandler, AZ, United States
6 Port Enterprise Switch with 2 Cu PHYs
vsc7410
6 Port Enterprise Switch with 2 Cu PHYs vsc7410
Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7410 Gigabit Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. VSC7410 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse Path Forwarding (uRPF) tasks. VSC7410 supports application programming interface for easy integration with third-party application software. The device also supports IStaX application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software

Microchip's Serval-T switch family offers the highest performance, market-ready solution for IEEE 1588v2. The VSC7410 switch targets small cell equipment to deliver Enterprise and Mobile Backhaul. VSC7410 supports VeriTime™, the patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution.
The VSC7410 Gigabit Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. The Versatile Content Aware Processor (VCAP™) architecture is
scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. VSC7410 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse Path Forwarding (uRPF) tasks. VSC7410 supports application programming interface for easy integration with third-party application software. The device also supports IStaX application software, dramatically reducing time-to-market.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number vsc7410
Product Name 6 Port Enterprise Switch with 2 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
4FE+2FE SC Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5524SSI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details