Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8873MLLI-TR

Description
Win Source Part Number: 984262-KSZ8873MLLI-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: IEEE 802.3, 10/100 Base-T/TX PHY Voltage - Supply: 1.66V ~ 1.94V, 2.5V ~ 3.465V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8873MLLI-CT,1 50-KSZ8873MLLI-TR,15 0-KSZ8873MLLI-DKR Base Product Number: KSZ8873
Request a Quote
Description
Win Source Part Number: 984262-KSZ8873MLLI-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: IEEE 802.3, 10/100 Base-T/TX PHY Voltage - Supply: 1.66V ~ 1.94V, 2.5V ~ 3.465V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8873MLLI-CT,1 50-KSZ8873MLLI-TR,15 0-KSZ8873MLLI-DKR Base Product Number: KSZ8873
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 984262-KSZ8873MLLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
984262-KSZ8873MLLI-TR
Integrated Circuits (ICs) - Interface - Controllers 984262-KSZ8873MLLI-TR
Win Source Part Number: 984262-KSZ8873MLLI-T R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: IEEE 802.3, 10/100 Base-T/TX PHY Voltage - Supply: 1.66V ~ 1.94V, 2.5V ~ 3.465V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ8873MLLI-CT,1 50-KSZ8873MLLI-TR,15 0-KSZ8873MLLI-DKR Base Product Number: KSZ8873

Win Source Part Number: 984262-KSZ8873MLLI-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 115mA
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply: 1.66V ~ 1.94V, 2.5V ~ 3.465V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ8873MLLI-CT,150-KSZ8873MLLI-TR,150-KSZ8873MLLI-DKR
Base Product Number: KSZ8873

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 984262-KSZ8873MLLI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8300 10 Port Ethernet Switch - 1783-RMS10T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details