Microchip Technology, Inc. 2-Port 10/100 Managed Ethernet Switch KSZ8842

Description
The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU non-PCI interface switches, refer to the KSZ8842-MQL/MBL datasheet. The KSZ8842-PMQL/PMBL is the industry's first fully managed 2-port switch with a 32-bit/33MHz PCI processor interface. It is a proven, 4th generation, integrated Layer 2 switch that is compliant with the IEEE 802.3u standard. An industrial temperature grade version of the KSZ8842-PMQL/PMBL, also can be ordered the KSZ8842-PMQLI/PMBL AM. The KSZ8842-PMQL/PMBL can be configured as a switch or as a low-latency (<310 nanoseconds) repeater in latency-critical, embedded or industrial Ethernet applications. For industrial automation applications, the KSZ8842-PMQL/PMBL can run in half-duplex mode regardless of the application. The KSZ8842-PMQL/PMBL offers an extensive feature set that includes tag/port-based VLAN, quality of service (QoS) priority management, management information base (MIB) counters, and CPU control/data interfaces to effectively address Fast Ethernet applications. The KSZ8842-PMQL/PMBL contains two 10/100 transceivers with patented, mixed-signal, low-power technology three media access control (MAC) units, a direct memory access (DMA) channel, a high-speed, non-blocking, switch fabric, a dedicated 1K entry forwarding table, and an on-chip frame buffer memory. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: KSZ8852 Additional Features Switch Management Non-blocking switch fabric assures fast packet delivery by utilizing a 1K entry MAC Address look-up engine and a store-and-forward architecture Fully compliant with IEEE 802.3u standards Full-duplex IEEE 802.3x flow control (Pause) with force mode option Half-duplex back pressure flow control Advanced Switch Management IEEE 802.1Q VLAN support for up to 16 groups (full-range of VLAN IDs) VLAN ID tag/untag options, per port basis IEEE 802.1p/Q tag insertion or removal on a per-port basis (egress) Programmable rate limiting at the ingress and egress port Broadcast storm protection IEEE 802.1d spanning tree protocol support MAC filtering function to filter unicast packets Unknown MAC address forwarding function Direct forwarding mode enabling the processor to identify the ingress port and to specify the egress port IGMP v1/v2 snooping support for multicast packet filtering IPV6 Multicast Listener Discovery (MLD) snooping support Management information base (MIB) counters for fully compliant statistics gathering: 32 MIB counters per port Loop back modes for remote failure diagnostics Comprehensive Register Access There are three kinds of register groups: The PCI configuration registers are used to initialize and configure the PCI interface The PCI control/status registers are used to communicate between the host and KSZ8842-PMQL/PMBL Switch registers are used to support transceiver control and status. They are configurable on-the-fly (port-priority, 802.1p/d/Q, etc.) QoS/CoS Packets Prioritization Support Per port, 802.1p and DiffServ based Re-mapping of 802.1p priority field on a per port basis Power Modes, Packaging, and Power Supplies Full-chip hardware power-down (register configuration not saved) provides for low power dissipation Per port-based software power-save on PHY (idle link detection, register configuration preserved) Single power supply: 3.3V Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Available in 128-pin PQFP and 100-ball LFBGA
Datasheet
Description
The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU non-PCI interface switches, refer to the KSZ8842-MQL/MBL datasheet. The KSZ8842-PMQL/PMBL is the industry's first fully managed 2-port switch with a 32-bit/33MHz PCI processor interface. It is a proven, 4th generation, integrated Layer 2 switch that is compliant with the IEEE 802.3u standard. An industrial temperature grade version of the KSZ8842-PMQL/PMBL, also can be ordered the KSZ8842-PMQLI/PMBL AM. The KSZ8842-PMQL/PMBL can be configured as a switch or as a low-latency (<310 nanoseconds) repeater in latency-critical, embedded or industrial Ethernet applications. For industrial automation applications, the KSZ8842-PMQL/PMBL can run in half-duplex mode regardless of the application. The KSZ8842-PMQL/PMBL offers an extensive feature set that includes tag/port-based VLAN, quality of service (QoS) priority management, management information base (MIB) counters, and CPU control/data interfaces to effectively address Fast Ethernet applications. The KSZ8842-PMQL/PMBL contains two 10/100 transceivers with patented, mixed-signal, low-power technology three media access control (MAC) units, a direct memory access (DMA) channel, a high-speed, non-blocking, switch fabric, a dedicated 1K entry forwarding table, and an on-chip frame buffer memory. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: KSZ8852 Additional Features Switch Management Non-blocking switch fabric assures fast packet delivery by utilizing a 1K entry MAC Address look-up engine and a store-and-forward architecture Fully compliant with IEEE 802.3u standards Full-duplex IEEE 802.3x flow control (Pause) with force mode option Half-duplex back pressure flow control Advanced Switch Management IEEE 802.1Q VLAN support for up to 16 groups (full-range of VLAN IDs) VLAN ID tag/untag options, per port basis IEEE 802.1p/Q tag insertion or removal on a per-port basis (egress) Programmable rate limiting at the ingress and egress port Broadcast storm protection IEEE 802.1d spanning tree protocol support MAC filtering function to filter unicast packets Unknown MAC address forwarding function Direct forwarding mode enabling the processor to identify the ingress port and to specify the egress port IGMP v1/v2 snooping support for multicast packet filtering IPV6 Multicast Listener Discovery (MLD) snooping support Management information base (MIB) counters for fully compliant statistics gathering: 32 MIB counters per port Loop back modes for remote failure diagnostics Comprehensive Register Access There are three kinds of register groups: The PCI configuration registers are used to initialize and configure the PCI interface The PCI control/status registers are used to communicate between the host and KSZ8842-PMQL/PMBL Switch registers are used to support transceiver control and status. They are configurable on-the-fly (port-priority, 802.1p/d/Q, etc.) QoS/CoS Packets Prioritization Support Per port, 802.1p and DiffServ based Re-mapping of 802.1p priority field on a per port basis Power Modes, Packaging, and Power Supplies Full-chip hardware power-down (register configuration not saved) provides for low power dissipation Per port-based software power-save on PHY (idle link detection, register configuration preserved) Single power supply: 3.3V Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Available in 128-pin PQFP and 100-ball LFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 10/100 Managed Ethernet Switch - KSZ8842 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Port 10/100 Managed Ethernet Switch
KSZ8842
2-Port 10/100 Managed Ethernet Switch KSZ8842
The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU non-PCI interface switches, refer to the KSZ8842-MQL/MBL datasheet. The KSZ8842-PMQL/PMBL is the industry's first fully managed 2-port switch with a 32-bit/33MHz PCI processor interface. It is a proven, 4th generation, integrated Layer 2 switch that is compliant with the IEEE 802.3u standard. An industrial temperature grade version of the KSZ8842-PMQL/PMBL, also can be ordered the KSZ8842-PMQLI/PMBL AM. The KSZ8842-PMQL/PMBL can be configured as a switch or as a low-latency (<310 nanoseconds) repeater in latency-critical, embedded or industrial Ethernet applications. For industrial automation applications, the KSZ8842-PMQL/PMBL can run in half-duplex mode regardless of the application. The KSZ8842-PMQL/PMBL offers an extensive feature set that includes tag/port-based VLAN, quality of service (QoS) priority management, management information base (MIB) counters, and CPU control/data interfaces to effectively address Fast Ethernet applications. The KSZ8842-PMQL/PMBL contains two 10/100 transceivers with patented, mixed-signal, low-power technology three media access control (MAC) units, a direct memory access (DMA) channel, a high-speed, non-blocking, switch fabric, a dedicated 1K entry forwarding table, and an on-chip frame buffer memory. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: KSZ8852 Additional Features Switch Management Non-blocking switch fabric assures fast packet delivery by utilizing a 1K entry MAC Address look-up engine and a store-and-forward architecture Fully compliant with IEEE 802.3u standards Full-duplex IEEE 802.3x flow control (Pause) with force mode option Half-duplex back pressure flow control Advanced Switch Management IEEE 802.1Q VLAN support for up to 16 groups (full-range of VLAN IDs) VLAN ID tag/untag options, per port basis IEEE 802.1p/Q tag insertion or removal on a per-port basis (egress) Programmable rate limiting at the ingress and egress port Broadcast storm protection IEEE 802.1d spanning tree protocol support MAC filtering function to filter unicast packets Unknown MAC address forwarding function Direct forwarding mode enabling the processor to identify the ingress port and to specify the egress port IGMP v1/v2 snooping support for multicast packet filtering IPV6 Multicast Listener Discovery (MLD) snooping support Management information base (MIB) counters for fully compliant statistics gathering: 32 MIB counters per port Loop back modes for remote failure diagnostics Comprehensive Register Access There are three kinds of register groups: The PCI configuration registers are used to initialize and configure the PCI interface The PCI control/status registers are used to communicate between the host and KSZ8842-PMQL/PMBL Switch registers are used to support transceiver control and status. They are configurable on-the-fly (port-priority, 802.1p/d/Q, etc.) QoS/CoS Packets Prioritization Support Per port, 802.1p and DiffServ based Re-mapping of 802.1p priority field on a per port basis Power Modes, Packaging, and Power Supplies Full-chip hardware power-down (register configuration not saved) provides for low power dissipation Per port-based software power-save on PHY (idle link detection, register configuration preserved) Single power supply: 3.3V Commercial Temperature Range: 0°C to +70°C Industrial Temperature Range: -40°C to +85°C Available in 128-pin PQFP and 100-ball LFBGA

The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces.
The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU non-PCI interface switches, refer to the KSZ8842-MQL/MBL datasheet.
The KSZ8842-PMQL/PMBL is the industry's first fully managed 2-port switch with a 32-bit/33MHz PCI processor interface. It is a proven, 4th generation, integrated Layer 2 switch that is compliant with the IEEE 802.3u standard. An industrial temperature grade version of the KSZ8842-PMQL/PMBL, also can be ordered the KSZ8842-PMQLI/PMBL AM. The KSZ8842-PMQL/PMBL can be configured as a switch or as a low-latency (<310 nanoseconds) repeater in latency-critical, embedded or industrial Ethernet applications.
For industrial automation applications, the KSZ8842-PMQL/PMBL can run in half-duplex mode regardless of the application. The KSZ8842-PMQL/PMBL offers an extensive feature set that includes tag/port-based VLAN, quality of service (QoS) priority management, management information base (MIB) counters, and CPU control/data interfaces to effectively address Fast Ethernet applications. The KSZ8842-PMQL/PMBL contains two 10/100 transceivers with patented, mixed-signal, low-power technology three media access control (MAC) units, a direct memory access (DMA) channel, a high-speed, non-blocking, switch fabric, a dedicated 1K entry forwarding table, and an on-chip frame buffer memory.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

For product comparison, please consider: KSZ8852

Additional Features

      Switch Management
      • Non-blocking switch fabric assures fast packet delivery by utilizing a 1K entry MAC Address look-up engine and a store-and-forward architecture
      • Fully compliant with IEEE 802.3u standards
      • Full-duplex IEEE 802.3x flow control (Pause) with force mode option
      • Half-duplex back pressure flow control
      Advanced Switch Management
      • IEEE 802.1Q VLAN support for up to 16 groups (full-range of VLAN IDs)
      • VLAN ID tag/untag options, per port basis
      • IEEE 802.1p/Q tag insertion or removal on a per-port basis (egress)
      • Programmable rate limiting at the ingress and egress port
      • Broadcast storm protection
      • IEEE 802.1d spanning tree protocol support
      • MAC filtering function to filter unicast packets
      • Unknown MAC address forwarding function
      • Direct forwarding mode enabling the processor to identify the ingress port and to specify the egress port
      • IGMP v1/v2 snooping support for multicast packet filtering
      • IPV6 Multicast Listener Discovery (MLD) snooping support
    • Management information base (MIB) counters for fully compliant statistics gathering: 32 MIB counters per port
    • Loop back modes for remote failure diagnostics
    Comprehensive Register Access
    • There are three kinds of register groups:
    • The PCI configuration registers are used to initialize and configure the PCI interface
    • The PCI control/status registers are used to communicate between the host and KSZ8842-PMQL/PMBL
    • Switch registers are used to support transceiver control and status. They are configurable on-the-fly (port-priority, 802.1p/d/Q, etc.)
    QoS/CoS Packets Prioritization Support
    • Per port, 802.1p and DiffServ based
    • Re-mapping of 802.1p priority field on a per port basis
    Power Modes, Packaging, and Power Supplies
    • Full-chip hardware power-down (register configuration not saved) provides for low power dissipation
    • Per port-based software power-save on PHY (idle link detection, register configuration preserved)
    • Single power supply: 3.3V
    • Commercial Temperature Range: 0°C to +70°C
    • Industrial Temperature Range: -40°C to +85°C
    • Available in 128-pin PQFP and 100-ball LFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8842
Product Name 2-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details