Microchip Technology, Inc. 4 ports, 30W, IEEE 802.3at-compliant indoor PoE midspan PD-9004G

Description
The four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to upgrade existing infrastructure with PoE, ensuring safe operation of any standard PoE data terminal. The PD-9004G is an ideal solution for powering and controlling up to 4 remote devices, including wireless LAN access points, security network cameras and IP phones without any changes to the installed network infrastructure. Additional Features Number of ports: 4 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950 Compact design
Datasheet
Description
The four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to upgrade existing infrastructure with PoE, ensuring safe operation of any standard PoE data terminal. The PD-9004G is an ideal solution for powering and controlling up to 4 remote devices, including wireless LAN access points, security network cameras and IP phones without any changes to the installed network infrastructure. Additional Features Number of ports: 4 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 ports, 30W, IEEE 802.3at-compliant indoor PoE midspan - PD-9004G - Microchip Technology, Inc.
Chandler, AZ, United States
4 ports, 30W, IEEE 802.3at-compliant indoor PoE midspan
PD-9004G
4 ports, 30W, IEEE 802.3at-compliant indoor PoE midspan PD-9004G
The four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to upgrade existing infrastructure with PoE, ensuring safe operation of any standard PoE data terminal. The PD-9004G is an ideal solution for powering and controlling up to 4 remote devices, including wireless LAN access points, security network cameras and IP phones without any changes to the installed network infrastructure. Additional Features Number of ports: 4 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950 Compact design

The four ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to upgrade existing infrastructure with PoE, ensuring safe operation of any standard PoE data terminal. The PD-9004G is an ideal solution for powering and controlling up to 4 remote devices, including wireless LAN access points, security network cameras and IP phones without any changes to the installed network infrastructure.

Additional Features

  • Number of ports: 4
  • PoE output: 30W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9004G
Product Name 4 ports, 30W, IEEE 802.3at-compliant indoor PoE midspan
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details