Microchip Technology, Inc. 6 Port Carrier Ethernet Switch with 2 Cu PHYs VSC7435

Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7435 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wire-speed performance for even the most feature-rich Carrier Ethernet services. VSC7435 also integrates VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7435 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. An integrated DPLL simplifies system design, and provides proven interoperability between switch and DPLL. VSC7435 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7435 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7435 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7435 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
Datasheet
Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7435 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wire-speed performance for even the most feature-rich Carrier Ethernet services. VSC7435 also integrates VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7435 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. An integrated DPLL simplifies system design, and provides proven interoperability between switch and DPLL. VSC7435 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7435 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7435 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7435 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Port Carrier Ethernet Switch with 2 Cu PHYs - VSC7435 - Microchip Technology, Inc.
Chandler, AZ, United States
6 Port Carrier Ethernet Switch with 2 Cu PHYs
VSC7435
6 Port Carrier Ethernet Switch with 2 Cu PHYs VSC7435
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7435 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wire-speed performance for even the most feature-rich Carrier Ethernet services. VSC7435 also integrates VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7435 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. An integrated DPLL simplifies system design, and provides proven interoperability between switch and DPLL. VSC7435 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7435 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7435 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7435 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches

Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery.
The VSC7435 Serval-TE switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7435 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wire-speed performance for even the most feature-rich Carrier Ethernet services. VSC7435 also integrates VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution.
The VSC7435 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. An integrated DPLL simplifies system design, and provides proven interoperability between switch and DPLL. VSC7435 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7435 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping.
VSC7435 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7435 supports application programming interface for easy integration with third-party application software. The device also supports Microsemi's CEServices application software, dramatically reducing time-to-market.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7435
Product Name 6 Port Carrier Ethernet Switch with 2 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 16 #
View Details
4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ - EKI-2725FI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details