Microchip Technology, Inc. 8x1G + 2x10G Ethernet Switch with 2 Cu PHYs VSC7440

Description
The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile TCAM technology (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7440 integrates VeriTime™, Microsemi’s patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with the PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and a software development package (SDK) accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-III GbE Switches with integrated copper PHYs VSC8504 4-port Copper PHYs Unified API, WebStaX™, and SMBStaX™ software Four 1G, four 1G/2.5G, and two 1G/2.5G/10G ports Up to two integrated copper PHYs and two 10G SerDes Fully-managed L2 switching and L3 forwarding features Extended temperature range Easy upgrade within the SparX-IV family to higher bandwidth (including 10 GbE port support)
Datasheet
Description
The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile TCAM technology (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7440 integrates VeriTime™, Microsemi’s patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with the PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and a software development package (SDK) accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-III GbE Switches with integrated copper PHYs VSC8504 4-port Copper PHYs Unified API, WebStaX™, and SMBStaX™ software Four 1G, four 1G/2.5G, and two 1G/2.5G/10G ports Up to two integrated copper PHYs and two 10G SerDes Fully-managed L2 switching and L3 forwarding features Extended temperature range Easy upgrade within the SparX-IV family to higher bandwidth (including 10 GbE port support)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8x1G + 2x10G Ethernet Switch with 2 Cu PHYs - VSC7440 - Microchip Technology, Inc.
Chandler, AZ, United States
8x1G + 2x10G Ethernet Switch with 2 Cu PHYs
VSC7440
8x1G + 2x10G Ethernet Switch with 2 Cu PHYs VSC7440
The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile TCAM technology (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7440 integrates VeriTime™, Microsemi’s patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with the PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and a software development package (SDK) accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-III GbE Switches with integrated copper PHYs VSC8504 4-port Copper PHYs Unified API, WebStaX™, and SMBStaX™ software Four 1G, four 1G/2.5G, and two 1G/2.5G/10G ports Up to two integrated copper PHYs and two 10G SerDes Fully-managed L2 switching and L3 forwarding features Extended temperature range Easy upgrade within the SparX-IV family to higher bandwidth (including 10 GbE port support)

The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution.
The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports.
The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile TCAM technology (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation.
For industrial applications, VSC7440 integrates VeriTime™, Microsemi’s patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with the PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution.
A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.
A comprehensive application programming interface (API) and a software development package (SDK) accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • SparX-III GbE Switches with integrated copper PHYs
    • VSC8504 4-port Copper PHYs
    • Unified API, WebStaX™, and SMBStaX™ software
    • Four 1G, four 1G/2.5G, and two 1G/2.5G/10G ports
    • Up to two integrated copper PHYs and two 10G SerDes
    • Fully-managed L2 switching and L3 forwarding features
    • Extended temperature range
    • Easy upgrade within the SparX-IV family to higher bandwidth (including 10 GbE port support)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7440
Product Name 8x1G + 2x10G Ethernet Switch with 2 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - 2084-BB-SL30200110-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details