Microchip Technology, Inc. 8-Port 100BASE-T1 Gigabit Ethernet Switch LAN9374

Description
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and two MAC ports, individually configurable to RGMII/MII/RMII interfaces. The LAN9374 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9374 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: - IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 6x Integrated 100BASE-T1 PHYs Extended Cable Reach 2x RGMII/RMII/MII ports Cascade mode for higher port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management Over-temperature and under-voltage detection LinkMD®+ cable diagnostic capabilities AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)
Description
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and two MAC ports, individually configurable to RGMII/MII/RMII interfaces. The LAN9374 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9374 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: - IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 6x Integrated 100BASE-T1 PHYs Extended Cable Reach 2x RGMII/RMII/MII ports Cascade mode for higher port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management Over-temperature and under-voltage detection LinkMD®+ cable diagnostic capabilities AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)

Suppliers

Company
Product
Description
Supplier Links
8-Port 100BASE-T1 Gigabit Ethernet Switch - LAN9374 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Port 100BASE-T1 Gigabit Ethernet Switch
LAN9374
8-Port 100BASE-T1 Gigabit Ethernet Switch LAN9374
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and two MAC ports, individually configurable to RGMII/MII/RMII interfaces. The LAN9374 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9374 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: - IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 6x Integrated 100BASE-T1 PHYs Extended Cable Reach 2x RGMII/RMII/MII ports Cascade mode for higher port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management Over-temperature and under-voltage detection LinkMD®+ cable diagnostic capabilities AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)

The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and two MAC ports, individually configurable to RGMII/MII/RMII interfaces.

The LAN9374 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation.

The LAN9374 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including:
- IEEE 802.1AS time synchronization
- IEEE 802.Qat Stream Reservation
- IEEE 802.Qav traffic shaping
- IEEE 802.1Qbv (TSN) time-aware scheduler
- IEEE 802.1Qci (TSN) ingress filtering and policing

Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power

FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • Comprehensive Interfaces
    • 6x Integrated 100BASE-T1 PHYs
    • Extended Cable Reach
    • 2x RGMII/RMII/MII ports
    • Cascade mode for higher port count
    • System Reference output clocks
    • Time Aware Precision GPIO
    • SPI or in-band host processor access
  • Switch Engine
    • AVB / TSN Support
    • 8 shapers per port, one for each queue
    • Deep Packet Inspection (DPI) using TCAM
    • TCAM classification of Layers 2,3,4 and beyond
    • High Available Seamless Redundancy (HSR)
    • OPEN Alliance TC11 Support
    • Smart low-latency cut-through forwarding mode
  • Environmental and Diagnostics
    • OPEN Alliance TC10 Support
    • FlexPWR technology power management
    • Over-temperature and under-voltage detection
    • LinkMD®+ cable diagnostic capabilities
    • AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9374
Product Name 8-Port 100BASE-T1 Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details