Microchip Technology, Inc. 4ports, 60W/port, outdoor PoE managed switch PDS-104GO

Description
The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P radios. With VLAN and RADIUS support, the PDS-104GO brings improved security and performance. It provides better safety through centralized management of user profiles and authorized system access. By regulating network traffic in each VLAN, the switch offers increased network performance. There is no need to open the unit during installation. Deployment is simple and straightforward. In addition, it enables remote monitoring and control of the devices’ status, including remote reset. The switch extends the reach between the switch and powered devices by an additional 100 meters, to a maximum of 200 meters—a major benefit in many applications. It offers lightning protection to the switch itself and to the indoor network. Additional Features Number of ports: 4 PoE ports + 1 SFP input port PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Remotely managed: SNMP and web Extends network reach by additional 100m Includes integral surge protection Plug ‘n Play installation (installer does not have to open unit) Regulatory compliance: IEEE 802.3at (PoE, RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B, EN 55024, EN61000-4-5 Class 5 (6 kV CM), VCCI Surge protection: GR-1089-CORE Issue 6, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL-69950-22, GS Mark Other standards: Dust and water intrusion - IEC60529, Level IP66; NEMA 250
Datasheet
Description
The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P radios. With VLAN and RADIUS support, the PDS-104GO brings improved security and performance. It provides better safety through centralized management of user profiles and authorized system access. By regulating network traffic in each VLAN, the switch offers increased network performance. There is no need to open the unit during installation. Deployment is simple and straightforward. In addition, it enables remote monitoring and control of the devices’ status, including remote reset. The switch extends the reach between the switch and powered devices by an additional 100 meters, to a maximum of 200 meters—a major benefit in many applications. It offers lightning protection to the switch itself and to the indoor network. Additional Features Number of ports: 4 PoE ports + 1 SFP input port PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Remotely managed: SNMP and web Extends network reach by additional 100m Includes integral surge protection Plug ‘n Play installation (installer does not have to open unit) Regulatory compliance: IEEE 802.3at (PoE, RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B, EN 55024, EN61000-4-5 Class 5 (6 kV CM), VCCI Surge protection: GR-1089-CORE Issue 6, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL-69950-22, GS Mark Other standards: Dust and water intrusion - IEC60529, Level IP66; NEMA 250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ports, 60W/port, outdoor PoE managed switch - PDS-104GO - Microchip Technology, Inc.
Chandler, AZ, United States
4ports, 60W/port, outdoor PoE managed switch
PDS-104GO
4ports, 60W/port, outdoor PoE managed switch PDS-104GO
The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P radios. With VLAN and RADIUS support, the PDS-104GO brings improved security and performance. It provides better safety through centralized management of user profiles and authorized system access. By regulating network traffic in each VLAN, the switch offers increased network performance. There is no need to open the unit during installation. Deployment is simple and straightforward. In addition, it enables remote monitoring and control of the devices’ status, including remote reset. The switch extends the reach between the switch and powered devices by an additional 100 meters, to a maximum of 200 meters—a major benefit in many applications. It offers lightning protection to the switch itself and to the indoor network. Additional Features Number of ports: 4 PoE ports + 1 SFP input port PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Remotely managed: SNMP and web Extends network reach by additional 100m Includes integral surge protection Plug ‘n Play installation (installer does not have to open unit) Regulatory compliance: IEEE 802.3at (PoE, RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B, EN 55024, EN61000-4-5 Class 5 (6 kV CM), VCCI Surge protection: GR-1089-CORE Issue 6, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL-69950-22, GS Mark Other standards: Dust and water intrusion - IEC60529, Level IP66; NEMA 250

The 4 ports outdoor PoE switch provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for outdoor WLANs, outdoor IP cameras, or outdoor P2P radios. With VLAN and RADIUS support, the PDS-104GO brings improved security and performance. It provides better safety through centralized management of user profiles and authorized system access. By regulating network traffic in each VLAN, the switch offers increased network performance. There is no need to open the unit during installation. Deployment is simple and straightforward. In addition, it enables remote monitoring and control of the devices’ status, including remote reset. The switch extends the reach between the switch and powered devices by an additional 100 meters, to a maximum of 200 meters—a major benefit in many applications. It offers lightning protection to the switch itself and to the indoor network.

Additional Features

  • Number of ports: 4 PoE ports + 1 SFP input port
  • PoE output: 60W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Outdoor rated: IP66
  • Remotely managed: SNMP and web
  • Extends network reach by additional 100m
  • Includes integral surge protection
  • Plug ‘n Play installation (installer does not have to open unit)
  • Regulatory compliance: IEEE 802.3at (PoE, RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B, EN 55024, EN61000-4-5 Class 5 (6 kV CM), VCCI
  • Surge protection: GR-1089-CORE Issue 6, ITU-T K.20 6 kV on AC lines
  • Safety: UL60950-1, UL-69950-22, GS Mark
  • Other standards: Dust and water intrusion - IEC60529, Level IP66; NEMA 250
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PDS-104GO
Product Name 4ports, 60W/port, outdoor PoE managed switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Top-of-Rack Data Center SWITCH - LN-4348Y-8Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-5626C-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 20 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details