Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9893RNXI-TR

Description
Win Source Part Number: 1340150-KSZ9893RNXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9893
Request a Quote Datasheet
Description
Win Source Part Number: 1340150-KSZ9893RNXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9893
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1340150-KSZ9893RNXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1340150-KSZ9893RNXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1340150-KSZ9893RNXI-TR
Win Source Part Number: 1340150-KSZ9893RNXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I²C, MII, RMII, SPI Current - Supply: 250mA Standards: IEEE 802.3, 10/100/1000 Base-TX PHY Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9893

Win Source Part Number: 1340150-KSZ9893RNXI-TR
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I²C, MII, RMII, SPI
Current - Supply: 250mA
Standards: IEEE 802.3, 10/100/1000 Base-TX PHY
Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9893

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1340150-KSZ9893RNXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

5ontrolNet to DeviceNet Linking Device - 1788-CN2DN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2706G-1GFPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers