Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9567RTXI

Description
Win Source Part Number: 1020568-KSZ9567RTXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567
Request a Quote Datasheet
Description
Win Source Part Number: 1020568-KSZ9567RTXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1020568-KSZ9567RTXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1020568-KSZ9567RTXI
Integrated Circuits (ICs) - Interface - Controllers 1020568-KSZ9567RTXI
Win Source Part Number: 1020568-KSZ9567RTXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567

Win Source Part Number: 1020568-KSZ9567RTXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9567

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1020568-KSZ9567RTXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

1788 Red ENet/IP to ProfibusPA Link Dev - 1788-EN2PAR - Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - EKI-1224-BE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details