Microchip Technology, Inc. 5-Port 10/100 Managed Ethernet Switch with 2 RGMII/GMII/RMII and Gigabit Uplink KSZ8775

Description
The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one RMII on Port 4, and one 10/100/1000Mbps Gigabit uplink port on Port 5. The KSZ8775CLX incorporates a small package outline, the lowest power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8775CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the RGMII, MII, and RMII modes. The KSZ8775CLX product is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Three integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100Base-T/TX MAC with RMII interface - One integrated 10/100/1000Base-T/TX GMAC with selectable RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features New generation switch with four MACs, one GMAC (for uplink) and three PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet
Description
The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one RMII on Port 4, and one 10/100/1000Mbps Gigabit uplink port on Port 5. The KSZ8775CLX incorporates a small package outline, the lowest power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8775CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the RGMII, MII, and RMII modes. The KSZ8775CLX product is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Three integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100Base-T/TX MAC with RMII interface - One integrated 10/100/1000Base-T/TX GMAC with selectable RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features New generation switch with four MACs, one GMAC (for uplink) and three PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port 10/100 Managed Ethernet Switch with 2 RGMII/GMII/RMII and Gigabit Uplink - KSZ8775 - Microchip Technology, Inc.
Chandler, AZ, United States
5-Port 10/100 Managed Ethernet Switch with 2 RGMII/GMII/RMII and Gigabit Uplink
KSZ8775
5-Port 10/100 Managed Ethernet Switch with 2 RGMII/GMII/RMII and Gigabit Uplink KSZ8775
The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one RMII on Port 4, and one 10/100/1000Mbps Gigabit uplink port on Port 5. The KSZ8775CLX incorporates a small package outline, the lowest power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support. The KSZ8775CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the RGMII, MII, and RMII modes. The KSZ8775CLX product is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design. - Three integrated 10/100Base-T/TX MAC/PHYs - One integrated 10/100Base-T/TX MAC with RMII interface - One integrated 10/100/1000Base-T/TX GMAC with selectable RGMII, MII, and RMII interfaces - Small 80-pin LQFP package A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features New generation switch with four MACs, one GMAC (for uplink) and three PHYs that are fully compliant with the IEEE 802.3u standard 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support 802.1x port-based security and MAC-based authentication via access control lists (ACL) 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc Programmable rate limiting at the ingress and egress ports on a per port basis High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification Control registers configurable on-the-fly Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port or MII/RMII MIB counters for fully-compliant statistics gathering (36 MIB counters per port) Full-chip software power-down Energy detect power-down (EDPD) Support IEEE P802.3az Energy Efficient Ethernet (EEE) Wake on LAN (WoL) support

The KSZ8775CLX is a highly integrated, Layer 2-managed, five-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring three 10/100Mbps copper ports, one RMII on Port 4, and one 10/100/1000Mbps Gigabit uplink port on Port 5.
The KSZ8775CLX incorporates a small package outline, the lowest power consumption with internal biasing, and on-chip termination. Its extensive set of features include enhanced power management, programmable rate limiting and priority ratio, tagged and port-based VLAN, port-based security and ACL rule-based packet filtering technology, QoS priority with four queues, management interfaces, enhanced MIB counters, high-performance memory bandwidth, and a shared memory-based switch fabric with non-blocking support.
The KSZ8775CLX provides support for multiple CPU data interfaces to effectively address both current and emerging fast Ethernet and Gigabit Ethernet applications where the Port 5 GMAC can be configured to any of the RGMII, MII, and RMII modes.
The KSZ8775CLX product is built upon Microchip's industry-leading Ethernet analog and digital technology, with features designed to offload host processing and streamline the overall design.
- Three integrated 10/100Base-T/TX MAC/PHYs
- One integrated 10/100Base-T/TX MAC with RMII interface
- One integrated 10/100/1000Base-T/TX GMAC with selectable RGMII, MII, and RMII interfaces
- Small 80-pin LQFP package
A robust assortment of power management features including energy-efficient Ethernet (EEE), power management event (PME), and wake-on-LAN (WoL) have been designed in to satisfy energy efficient environments. All registers in the MAC/PHY units can be managed through the SPI interface. MIIM PHY registers can be accessed through the MDC/MDIO interface.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • New generation switch with four MACs, one GMAC (for uplink) and three PHYs that are fully compliant with the IEEE 802.3u standard
  • 10/100Base-T/TX switch system which combines a switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers
  • Rapid spanning tree support (RSTP) for topology management
  • Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
  • IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs)
  • Support 802.1x port-based security and MAC-based authentication via access control lists (ACL)
  • 802.1p, DiffServ-based and Re-mapping of 802.1p priority field, per-port basis on four priority levels
  • 4 priority queues with dynamic mapping for IEEE 802.1P, IPV4 ToS (DiffServ), IPV6 Traffic Class, etc
  • Programmable rate limiting at the ingress and egress ports on a per port basis
  • High-speed SPI (4-wire, up to 50MHz) interface to access all internal registers
  • MII management (MIIM, MDC/MDIO 2 wire) interface to access all PHY registers per IEEE 802.3 specification
  • Control registers configurable on-the-fly
  • Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port or MII/RMII
  • MIB counters for fully-compliant statistics gathering (36 MIB counters per port)
  • Full-chip software power-down
  • Energy detect power-down (EDPD)
  • Support IEEE P802.3az Energy Efficient Ethernet (EEE)
  • Wake on LAN (WoL) support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8775
Product Name 5-Port 10/100 Managed Ethernet Switch with 2 RGMII/GMII/RMII and Gigabit Uplink
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details